Canon logo

Canon EF 15mm f/2.8 Fisheye Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43525
Info modified on:
17 May 2022, 10:06:03
Short summary description Canon EF 15mm f/2.8 Fisheye Black:

Canon EF 15mm f/2.8 Fisheye, 8/7

Long summary description Canon EF 15mm f/2.8 Fisheye Black:

Canon EF 15mm f/2.8 Fisheye. Lens structure (elements/groups): 8/7, Closest focusing distance: 0.2 m, Lens viewing angle, diagonal: 180°. Product colour: Black. Diameter: 7.3 cm, Length: 62.2 mm, Weight: 330 g. Magnification: 0.14x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.