Canon logo

Canon EF 50 mm f/1.8II Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40840
Info modified on:
17 May 2022, 10:06:03
Short summary description Canon EF 50 mm f/1.8II Black:

Canon EF 50 mm f/1.8II, 6/5

Long summary description Canon EF 50 mm f/1.8II Black:

Canon EF 50 mm f/1.8II. Lens structure (elements/groups): 6/5, Closest focusing distance: 0.45 m, Lens viewing angle, diagonal: 46°. Product colour: Black. Diameter: 5.2 cm, Length: 41 mm, Weight: 130 g. Magnification: 0.15x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.