Canon logo

Canon EF 50mm f/1.8 II SLR Telephoto lens Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115397
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon EF 50mm f/1.8 II SLR Telephoto lens Black:

EF 50mm f/1.8 II

Canon EF 50mm f/1.8 II SLR Telephoto lens Black:

An affordable, high quality standard lens with a fast maximum aperture.

The compact and lightweight EF 50mm f/1.8 II standard lens delivers image quality that belies its price

- Standard 46° angle of view.
- Fast f/1.8 aperture.
- 45cm closest focusing distance.
- 52mm filter size.
- Super Spectra coatings reduce ghosting and flare.

Short summary description Canon EF 50mm f/1.8 II SLR Telephoto lens Black:

Canon EF 50mm f/1.8 II, Telephoto lens, 6/5, Canon EF

Long summary description Canon EF 50mm f/1.8 II SLR Telephoto lens Black:

Canon EF 50mm f/1.8 II. Component for: SLR, Lens structure (elements/groups): 6/5, Lens type: Telephoto lens. AF actuator: Micro Motor. Product colour: Black. Diameter: 6.82 cm, Filter size: 5.2 cm, Length: 41 mm. Magnification: 0.15x

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.