Canon logo

Canon PowerShot SD1100 Gold 1/2.5" 8 MP CCD 3264 x 2448 pixels

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13178
Info modified on:
04 Apr 2019, 08:44:33
Short summary description Canon PowerShot SD1100 Gold 1/2.5" 8 MP CCD 3264 x 2448 pixels:

Canon PowerShot SD1100 Gold, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Gold

Long summary description Canon PowerShot SD1100 Gold 1/2.5" 8 MP CCD 3264 x 2448 pixels:

Canon PowerShot SD1100 Gold. Megapixel (approx.): 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Weight: 125 g. Product colour: Gold

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.