Canon logo

Canon EF 28mm f/1.8 USM SLR Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81089
Info modified on:
14 Mar 2024, 19:16:50
Short summary description Canon EF 28mm f/1.8 USM SLR Black:

Canon EF 28mm f/1.8 USM, 10/9, Canon EF

Long summary description Canon EF 28mm f/1.8 USM SLR Black:

Canon EF 28mm f/1.8 USM. Component for: SLR, Lens structure (elements/groups): 10/9, Closest focusing distance: 0.25 m. Maximum magnification: 1.13x, Compatibility: Canon EOS. Product colour: Black. Diameter: 7.36 cm, Filter size: 58 mm, Length: 55.6 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.