Canon logo

Canon EF 20mm f/2.8 USM SLR Ultra-wide lens Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66789
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon EF 20mm f/2.8 USM SLR Ultra-wide lens Black:

Canon EF 20mm f/2.8 USM, Ultra-wide lens, 11/9, Canon EF

Long summary description Canon EF 20mm f/2.8 USM SLR Ultra-wide lens Black:

Canon EF 20mm f/2.8 USM. Component for: SLR, Lens structure (elements/groups): 11/9, Lens type: Ultra-wide lens. AF actuator: USM. Product colour: Black. Diameter: 7.75 cm, Filter size: 72 mm, Length: 70.6 mm. Magnification: 0.14x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.