Canon logo

Canon EF 35mm f/2.0 SLR Wide lens Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85418
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon EF 35mm f/2.0 SLR Wide lens Black:

Canon EF 35mm f/2.0, Wide lens, 7/5, Canon EF

Long summary description Canon EF 35mm f/2.0 SLR Wide lens Black:

Canon EF 35mm f/2.0. Component for: SLR, Lens structure (elements/groups): 7/5, Lens type: Wide lens. AF actuator: AFD. Product colour: Black. Diameter: 6.74 cm, Filter size: 52 mm, Length: 42.5 mm. Magnification: 0.23x

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.