Canon PowerShot A470, 7.1 MP, 1/2.5", CCD, 3.4x, 165 g, Orange
Canon PowerShot A470. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3.4x, Digital zoom: 4x, Focal length range: 6.3 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Weight: 165 g. Product colour: Orange