Canon logo

Canon PowerShot A470 1/2.5" 7.1 MP CCD Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27417
Info modified on:
08 Jun 2018, 10:14:18
Short summary description Canon PowerShot A470 1/2.5" 7.1 MP CCD Blue:

Canon PowerShot A470, 7.1 MP, 1/2.5", CCD, 3.4x, 165 g, Blue

Long summary description Canon PowerShot A470 1/2.5" 7.1 MP CCD Blue:

Canon PowerShot A470. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3.4x, Digital zoom: 4x, Focal length range: 6.3 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Weight: 165 g. Product colour: Blue

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.