Canon logo

Canon PowerShot A470 1/2.5" 7.1 MP CCD Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9996
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot A470 1/2.5" 7.1 MP CCD Silver:

Canon PowerShot A470, 7.1 MP, 1/2.5", CCD, 3.4x, 165 g, Silver

Long summary description Canon PowerShot A470 1/2.5" 7.1 MP CCD Silver:

Canon PowerShot A470. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3.4x, Digital zoom: 4x, Focal length range: 6.3 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Weight: 165 g. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.