location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MD235 CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD235
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2491B001 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 20:28:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MD235 CCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CCD 25.4 / 6 mm (1 / 6") Black, Silver
  • - Optical zoom: 37x Digital zoom: 2000x
  • - Built-in flash
  • - LCD 6.86 cm (2.7")
  • - Built-in microphone
  • - DC-in jack Microphone in
Long product name Canon MD235 CCD Black, Silver :
The long product name of Canon MD235 CCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MD235 - MiniDV, 1/6" CCD, 1.07 megapixel, 37x optical zoom, DIGIC DV, 2.7" LCD
More>>>
Canon MD235 CCD Black, Silver:
The official description of Canon MD235 CCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a Canon 45x Advanced Zoom and a microphone input connection, the MD235 is a versatile Megapixel camcorder. Capture panoramic True Widescreen images in brilliant colour thanks to DIGIC DV.

Powerful Advanced Zoom
Canon’s 45x Advanced Zoom combines genuine Canon optics with unique DIGIC DV processing – capture more detail than ever before. An Electronic Image Stabilizer (EIS) helps eliminate camera shake and keeps movies looking smooth.

Megapixel capture
Enjoy the benefits of high resolution Megapixel recording for superior quality video images.

True widescreen
Record stunning, panoramic widescreen footage in true 16:9 format, ideally suited for playback on a widescreen TV. Use the 2.7" widescreen LCD to monitor video footage in the correct dimensions during recording, or opt to shoot using the wide colour EVF (Electronic Viewfinder) to conserve battery power.

Quick Start
Canon’s unique Quick Start technology powers up the MD235 almost instantly from Standby mode – a perfect way to ensure that you never miss those once in a lifetime moments, such as a child’s first steps.

Hear more clearly
Attach an external microphone to the camcorder via the microphone input connection to capture superior quality audio – an ideal way to shoot in situations where there is substantial background noise.

Versatile and easy
A handy joystick controller, located on the frame of the LCD screen, makes controlling the camcorder easy. More sophisticated moviemaking features are accessed by navigating on-screen menus.

DIGIC DV
Make movies that look just like real life. Thanks to the processing power of DIGIC DV colours appear fresh and bright.

Multiangle remote control
A multiangle remote control gives you the freedom to experiment. Since the remote sensor is positioned on the fold out LCD screen, you can operate the camcorder from virtually any position – simply angle the screen towards you to gain full remote control.

LCD video light
The MD235’s 2.7” LCD screen also doubles as a handy video light. When positioned to face forward, it provides enough illumination to render close-up subjects visible even in dimly-lit situations.

Easy does it
With a one-push Easy mode, the MD235 is ready for shooting straight out of the box – perfect for beginners. A full range of Program AE modes let you take more control as your skills grow.

Short summary description Canon MD235 CCD Black, Silver:
This short summary of the Canon MD235 CCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MD235, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 380 g, Black, Silver

Long summary description Canon MD235 CCD Black, Silver:
This is an auto-generated long summary of Canon MD235 CCD Black, Silver based on the first three specs of the first five spec groups.

Canon MD235. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camcorder tape type: Mini-DV. Display diagonal: 6.86 cm (2.7"), Display: LCD. Viewfinder resolution (approx.): 114000 pixels

Image sensor
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Lens system
Focal length range
2.6 - 96.2 mm
Focal length (35mm film equivalent)
41.7 - 1877 mm
Optical zoom *
37x
Digital zoom *
2000x
Image stabilizer *
Yes
Storage
Camcorder tape type
Mini-DV
Flash
Built-in flash *
Yes
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Viewfinder
Viewfinder resolution (approx.)
114000 pixels
Camera
Self-timer delay
10 s
Design
Product colour *
Black, Silver
Audio
Built-in microphone *
Yes
Ports & interfaces
DV port
Yes
DC-in jack
Yes
Microphone in
Yes
Weight & dimensions
Width
68 mm
Depth
82 mm
Height
127 mm
Weight *
380 g
Other features
Art
Yes
Sports
Yes
Country Distributor
Nederland 1 distributor(s)