location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MD255 Mini DV 1.07 MP CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD255 Mini DV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2489B007
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MD255 Mini DV 1.07 MP CCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.07 MP CCD 25.4 / 6 mm (1 / 6") Black, Silver
  • - Optical zoom: 45x Digital zoom: 2000x
  • - LCD 6.86 cm (2.7")
  • - Lithium-Ion (Li-Ion)
Long product name Canon MD255 Mini DV 1.07 MP CCD Black, Silver :
The long product name of Canon MD255 Mini DV 1.07 MP CCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MD255 Mini DV
More>>>
Canon MD255 Mini DV 1.07 MP CCD Black, Silver:
The official description of Canon MD255 Mini DV 1.07 MP CCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A True Widescreen Megapixel camcorder that offers both video and photo capture. Canon 45x Advanced Zoom lets you get closer to the action. DIGIC DV ensures recorded colours are natural and lifelike.

Canon Advanced Zoom
Getting closer to the action is easy with a Canon 45x Advanced Zoom – the quality of genuine Canon optics and the power of DIGIC DV processing bring even distant subjects near. An Electronic Image Stabilizer (EIS) helps eliminate camera shake and keeps movies looking smooth.

Megapixel video
A Megapixel CCD allows you to capture high quality video that appears crisp and clear on the screen.

Wide life
Record stunning, panoramic widescreen movies in true 16:9. You can even monitor your video footage the way it appears on a widescreen TV via the 2.7" 16:9 LCD. To conserve battery power, use the wide colour EVF (Electronic Viewfinder) instead.

Spontaneous shooting
Thanks to Quick Start technology, the MD255 can be powered up in around one second – ensuring that you’ll never miss the moment again.

Versatile and easy
With a one-push Easy mode, even total novices can use the MD255 to shoot great-looking footage. A handy joystick controller, located on the frame of the LCD, provides easy access to more sophisticated moviemaking features. The multiangle remote control gives you even greater shooting freedom: with a remote sensor positioned on the camcorder’s fold out LCD screen, simply angle the screen towards you to shoot from virtually any location.

DIGIC DV
With the unique processing power of DIGIC DV, capture movies that are defined by vivid and vibrant colours – see more of real life. DIGIC DV uses sophisticated split path processing to optimise colours for photos and videos separately, achieving the very best results.

LCD Video Light
The MD255 lets you use the 2.7” LCD screen as a handy video light. When turned to face your shooting subject, it provides enough illumination to let you record close-up in poorly-lit situations.

Advanced photo features
Shoot high quality still images straight to SD or SDHC (High Capacity) memory cards – the easiest way to share photos. Alternatively, print directly to a PictBridge compatible printer.

USB 2.0 Full Speed
Via a USB 2.0 connection, photos can be transferred to a PC for editing or viewing in a matter of seconds.

Software Solution Disk
Still images are easily transferred, then managed on a computer using supplied software.

Short summary description Canon MD255 Mini DV 1.07 MP CCD Black, Silver:
This short summary of the Canon MD255 Mini DV 1.07 MP CCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MD255 Mini DV, 1.07 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 390 g

Long summary description Canon MD255 Mini DV 1.07 MP CCD Black, Silver:
This is an auto-generated long summary of Canon MD255 Mini DV 1.07 MP CCD Black, Silver based on the first three specs of the first five spec groups.

Canon MD255 Mini DV. Total megapixels: 1.07 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 45x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
1.07 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Lens system
Focal length range
2.6 - 96.2 mm
Focal length (35mm film equivalent)
41.7 - 1877 mm
Optical zoom *
45x
Digital zoom *
2000x
Image stabilizer *
Yes
Storage
Camcorder tape type
Mini-DV
Shutter
Camera shutter speed
1/6 - 1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Camera
Self-timer delay
10 s
Camera
Minimum illumination
1.7 lx
Design
Product colour *
Black, Silver
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-2L5
Weight & dimensions
Width
68 mm
Depth
127 mm
Height
82 mm
Weight *
390 g
Other features
Resolution
1152 x 864 pixels
Art
Yes
Night mode
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:03:09
Uk has collected 2 expert reviews for Canon MD255 Mini DV 1.07 MP CCD Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%