location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER IRC1021i A4 2400 x 600 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IRC1021i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2330B004
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageRUNNER IRC1021i A4 2400 x 600 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Colour printing
  • - 2400 x 600 DPI
  • - A4 21 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 768 MB Built-in processor 400 MHz
  • - 43.3 kg
Long product name Canon imageRUNNER IRC1021i A4 2400 x 600 DPI 21 ppm :
The long product name of Canon imageRUNNER IRC1021i A4 2400 x 600 DPI 21 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IRC1021i, A4, 21 ppm, 2400 x 600 dpi
More>>>
Canon imageRUNNER IRC1021i A4 2400 x 600 DPI 21 ppm:
The official description of Canon imageRUNNER IRC1021i A4 2400 x 600 DPI 21 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compact A4 desktop device
- Large operational panel with scroll wheel
- Multifunctional printing at 21 ppm - black & white and colour
- Superb prints at 2400 x 600 dpi
- Advanced security with uniFLOW
- Energy saving sleep mode

Bringing colour into your office has never been simpler or more cost effective. Canon’s multifunctional imageRUNNER C1021i/C1021iF is surprisingly powerful for such a compact device, boasting speedy high quality A4 prints, a sizeable operation panel, and the latest in document security.

Productive and impressive
Print, copy, scan, send or fax - it’s quick and simple with the multifunctional imageRUNNER C1021i/C1021iF. Colour and black and white printing is carried out at a swift 21 pages per minute and at a resolution of 2,400 dpi x 600 dpi. A sturdy document feeder, plus a potential paper supply of 850 sheets, ensures sizeable print runs can be comfortably accommodated.

The iSend facility enables the imageRUNNER C1021i/C1021iF to be a great communicating aid – instantly sending files to e-mail addresses, desktop, ftp server and file locations.

Small and simple
You might be surprised to find such heavyweight performance from such a compact device, measuring just 546mm x 527mm x 627mm (wxdxh). This philosophy applies to the way you work with PDFs too. Canon’s innovative Compact PDF function reduces files for quicker distribution, with minimal impact on quality.

A large 3.5 inch colour display with Easy-Scroll Wheel allows effortless access to all functions and the graphical menu enables speedy, straightforward operation.

Efficient and secure
The imageRUNNER C1021i/C1021iF incorporates Canon’s Auto Colour Sensing technology which intelligently detects which pages within a document contain colour, and which don’t, and then prints accordingly, helping to keep costs down and fix the price per page. There’s no need to worry about constant monitoring either as eMaintenance automatically reports any problems to service centres and Canon partners.

Canon’s optional uniFLOW Output manager provides a host of extra control facilities including Print Accounting, which allows you to monitor and account print jobs and Secure Printing, which holds print jobs until the user correctly identifies themselves at the device via the relevant security method e.g. card or password.

Considerate and capable
Switch on and the imageRUNNER C1021i/C1021iF is ready to go in just 60 seconds. And when not in use, a sleep mode is automatically invoked consuming a negligible 1.2 watts. Reduce paper consumption and improve your reports with the device’s double sided printing capabilities.

Short summary description Canon imageRUNNER IRC1021i A4 2400 x 600 DPI 21 ppm:
This short summary of the Canon imageRUNNER IRC1021i A4 2400 x 600 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER IRC1021i, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, Mono faxing, A4

Long summary description Canon imageRUNNER IRC1021i A4 2400 x 600 DPI 21 ppm:
This is an auto-generated long summary of Canon imageRUNNER IRC1021i A4 2400 x 600 DPI 21 ppm based on the first three specs of the first five spec groups.

Canon imageRUNNER IRC1021i. Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Warm-up time
60 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
12.5 s
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Image formats supported
JPG, TIF
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
Paper tray media types *
Photo paper
ISO A-series sizes (A0...A9) *
A4, A5
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP
Performance
Card reader integrated
Yes
Internal memory *
768 MB
Compatible memory cards
Memory Stick (MS), SD
Built-in processor
Yes
Processor frequency
400 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Display diagonal
8.89 cm (3.5")
Power
Power consumption (average operating)
1210 W
Weight & dimensions
Weight
43.3 kg
Other features
Networking features
100Base-TX/10Base-T
Dimensions (WxDxH)
546 x 527 x 632 mm
Power requirements
220-240V AC (50/60Hz)
Compatible operating systems
Windows 2000/XP/2003 Server/VISTA/2008 Server, Mac OS 10.2.8 - 10.4.3
Compatible products
C1021iF
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan