Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 220EX Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 220EX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2262A019 show
Show alternative article codes used in the online market place
Category
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8229
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 26 Jan 2018 07:34:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Speedlite 220EX Black :
The short editorial description of Canon Speedlite 220EX Black

Speedlite 220EX
More>>>
Canon Speedlite 220EX Black:
The official marketing text of Canon Speedlite 220EX Black as supplied by the manufacturer

Designed for automatic operation only, the 220EX Flash Unit excels at providing natural-looking balanced flash exposures. When attached to the EOS IX, EOS Elan II/Elan IIe/IIe, or EOS Rebel G, the 220EX incorporates the superior technology of Canon's unique E-TTL evaluative pre-stored flash exposure control system, FE Lock for a new dimension of creative control and FP Flash(High Speed Sync) for flash photography up to maximum shutter speed. When used with other EOS cameras, or the T90, it operates as a TTL autoflash (off-the-film flash metering).

When in E-TTL operation, flash exposure is measured and controlled by the camera in combination with Canon's AIM system. Subject position, ambient light level, evaluative metering and pre-flash data are instantly analyzed, including heavy backlighting or reflections from background windows or mirrors.

Short summary description Canon Speedlite 220EX Black:
This short summary of the Canon Speedlite 220EX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 220EX, Black, Daylight, 22 m, 250-1700, AA, 160 g

Long summary description Canon Speedlite 220EX Black:
This is an auto-generated long summary of Canon Speedlite 220EX Black based on the first three specs of the first five spec groups.

Canon Speedlite 220EX. Product colour: Black, Colour temperature: Daylight, Shooting distance: 22 m. Battery type: AA. Weight: 160 g, Dimensions (WxDxH): 65 x 92 x 61.3 mm

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Colour temperature
A method of describing the color characteristics of light, usually either warm (yellowish) or cool (bluish). Usually measured in degrees of Kelvin (°K).
Daylight
Shooting distance
22 m
Approx. number of flashes
250-1700
Power
Number of batteries supported
The number of batteries that can be used with the product.
4
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
160 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
65 x 92 x 61.3 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:31:39
Uk has collected 2 expert reviews for Canon Speedlite 220EX Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:31:39
Nl heeft 2 proffesionele recensies voor Canon Speedlite 220EX Zwart verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:31:39
Fr a recueilli 2 avis d’experts pour Canon Speedlite 220EX Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:31:39
De hat 2 Expertenmeinungen für Canon Speedlite 220EX Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:31:39
Testseek ha raccolto 2 recensioni d aparte di esperti per Canon Speedlite 220EX Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:31:39
Es ha coleccionado 2 opiniones de expertos para Canon Speedlite 220EX Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:31:39
Dk har samlet 2 ekspertanmeldelser for Canon Speedlite 220EX Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:31:39
Se har samlat in 2 experttester för Canon Speedlite 220EX Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:33:39
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:33:39
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:33:39
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:33:39
0%
Source Review comments Score
Kenrockwell.com
Updated:
2011-09-25 21:31:39
The Canon 220EX is a wonderful little flash. I carry it everywhere on my for use as a . It is even better than its new replacement, the , because this 220EX recycles much faster and has a real AF illuminator. With the 220EX...
0%
The-digital-picture.com
Updated:
2016-12-27 19:33:39
Update: The Canon Speedlite 220EX Flash has been replaced by the Canon 270EX II Speedlite Flash. The Canon Speedlite 220EX Flash is small, inexpensive and cute, but you should buy the Canon 430EX II Speedlite Flash or the Canon 580EX II Speedlite Flas...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details