Canon logo

Canon PIXMA iP90v inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81787
Info modified on:
29 Jan 2020, 15:32:45
Short summary description Canon PIXMA iP90v inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA iP90v, Colour, 4800 x 1200 DPI, 2, A4, 12.7 ppm, Duplex printing

Long summary description Canon PIXMA iP90v inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA iP90v. Colour, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12.7 ppm. Duplex printing

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.