Canon logo

Canon i-SENSYS FAX-L160 fax machine Laser 33.6 Kbit/s Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32762
Info modified on:
06 Oct 2022, 14:25:35
Short summary description Canon i-SENSYS FAX-L160 fax machine Laser 33.6 Kbit/s Grey:

Canon i-SENSYS FAX-L160, Laser, 33.6 Kbit/s, MH, MMR, MR, 131 locations, 66.7 dB, Grey

Long summary description Canon i-SENSYS FAX-L160 fax machine Laser 33.6 Kbit/s Grey:

Canon i-SENSYS FAX-L160. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax coding methods: MH, MMR, MR. Noise level: 66.7 dB, Product colour: Grey. Copy speed (black, normal quality, A4): 12 cpm. ISO A-series sizes (A0...A9): A4, A5. Fax memory: 340 pages

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.