Canon logo

Canon LV -7265 2500 ANSI lumens LCD XGA (1024x768)

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65495
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon LV -7265 2500 ANSI lumens LCD XGA (1024x768):

Canon LV -7265, 2500 ANSI lumens, LCD, XGA (1024x768), 600:1, 635 - 7620 mm (25 - 300"), 85%

Long summary description Canon LV -7265 2500 ANSI lumens LCD XGA (1024x768):

Canon LV -7265. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHP, Lamp power: 200 W. Focus: Manual, Focal length range: 17.7 - 28.3 mm, Digital zoom: 4x. Noise level: 35 dB, Dot clock scanning frequency: 108 MHz. RMS rated power: 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.