Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 pixels 1/2.5" Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
860 IS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2087B009 show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11811
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 pixels 1/2.5" Black,Silver :
The short editorial description of Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 pixels 1/2.5" Black,Silver

IXUS 860 IS - 8.0 Megapixels, 3.8x, 3264 x 2448
More>>>
Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 pixels 1/2.5" Black,Silver:
The official marketing text of Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 pixels 1/2.5" Black,Silver as supplied by the manufacturer

- 8.0 Megapixels.
- 3.8x wide-angle lens with optical Image Stabilizer.
- ISO 1600 and Auto ISO Shift.
- DIGIC III with Face Detection AF/AE/FE.
- Red-Eye Correction.
- 3.0" PureColor LCD.
- 17 shooting modes and My Colors.
- Long Play VGA movies.
- Safety Zoom and Digital Tele-Converter.

8.0 Megapixels
An 8.0 Megapixel CCD sensor captures in high resolution for large photo lab quality prints.

Wide-angle lens with optical IS
A 28mm (equivalent) wide-angle lens with 3.8x zoom enables the capture of large scenes from closer range. Canon's optical Image Stabilizer (IS) technology counteracts camera shake for blur-free shots at slower shutter speeds and full zoom.

Modern styling
The striking design of the Digital IXUS 860 IS contrasts smooth, simple lines with bold black edges. The large, square controls are easy to access and a Touch Control Dial enables fingertip control of key camera functions.

Total anti-blur solution
In tandem with IS, user-selected Auto ISO Shift offers enhanced protection against camera shake. ISO 1600 and High ISO Auto protect against camera shake during longer exposures, as well as blur caused by typical subject movement.

DIGIC III with Face Detection AF/AE/FE
Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. Face Detection AF/AE/FE and iSAPS analyse the scene, detect subjects in the frame and select the optimum focus, exposure and flash settings.

Red-Eye Correction
When operating in playback mode, Face Detection Technology allows you to quickly and accurately correct red-eye without affecting the rest of the image.

PureColor LCD
A bright 3" high resolution (230,000 pixels) PureColor LCD screen has improved colour reproduction, and offers a wide viewing angle for easy framing and review. An anti-glare, scratch-resistant coating aids visibility in bright light and adds extra protection against knocks and scrapes.

Shooting modes and My Colors
17 shooting modes including Beach, Portrait and Kids & Pets aid the capture of still images in tricky lighting conditions. My Colors in-camera photo effects can be applied both during and after shooting.

Movie options
Movie modes include Long Play (LP) for VGA (30fps) clips that use half the normal memory card space, and Time Lapse Movie which captures changing scenes - such as a flower’s bloom or a bustling city street - for accelerated playback as smooth video clips.

Safety Zoom and Digital Tele-Converter
Safety Zoom offers extra zoom magnification without affecting image quality. The Digital Tele-Converter adds extra telephoto capability - just like adding a tele-converter lens to the camera.

Short summary description Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 pixels 1/2.5" Black,Silver:
This short summary of the Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 pixels 1/2.5" Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 860 IS, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3.8x, Black,Silver

Long summary description Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 pixels 1/2.5" Black,Silver:
This is an auto-generated long summary of Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 pixels 1/2.5" Black,Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 860 IS. Megapixel: 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3.8x, Digital zoom: 4x, Focal length range (f-f): 4.6 - 17.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 32 MB. PictBridge. Weight: 155 g. Product colour: Black,Silver

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
8 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3264 x 2448 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.5"
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3.8x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.6 - 17.3 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80,100,200,400,800,1600,Auto
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted,Spot
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, manual, Red-eye reduction, Slow synchronization
Flash range (wide) *
4
Flash range (tele) *
0 - 2 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
mmc,sd
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
A/V
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, custom modes, daylight, Fluorescent, Tungsten
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
black&white,Neutral,Positive film,Sepia,Skin tones,Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Custom colour
Yes
Histogram
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
92.6 mm
Depth *
The distance from the front to the back of something.
25.9 mm
Height *
The measurement of the product from head to foot or from base to top.
58.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
155 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Capability of video recording/playback.
Yes
Lens focal range
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens. F-Number: Indicates the size of the lens opening (aperture). Focal Length: The distance between the image sensor and the optical center of the lens. Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
f/2.8 - f/5.8
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
7/5
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/1.600 s
Focal length (35mm film equivalent)
28 - 105 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 SP4 / XP SP2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:30:44
Uk has collected 57 expert reviews for Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 pixels 1/2.5" Black,Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:30:44
Nl heeft 57 proffesionele recensies verzameld voor Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 Pixels 1/2.5" Zwart, Zilver. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:30:44
Fr a recueilli 57 avis d’experts pour Canon Digital IXUS 860 IS 8 MP CCD (dispositif à transfert de charge) 3264 x 2448 pixels 1/2.5" Noir, Argent et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:30:44
De hat 57 Expertenmeinungen über Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 Pixel 1/2.5 Zoll Schwarz, Silber eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:30:44
Testseek ha raccolto 57 recensioni da parte di esperti per Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 Pixel 1/2.5" Nero, Argento e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:30:44
Es ha coleccionado 57 opiniones de expertos para Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 Pixeles 1/2.5" Negro, Plata y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:30:44
Dk har samlet 57 ekspertanmeldelser for Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 pixel 1/2.5" Sort, Sølv og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:30:44
Testseek получил 57 экспертных оценок для Canon Digital IXUS 860 IS 8 МП CCD 3264 x 2448 пикселей 1/2.5" Черный, Серебряный, средний экспертный рейтинг составляет 81 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:30:44
Se har samlat in 57 experttester för Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 pixlar 1/2.5" Svart, Silver och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:30:44
Testseek har samlet 57 ekspertomtaler for Canon Digital IXUS 860 IS 8 MP CCD 3264 x 2448 piksler 1/2.5" Svart, Sølv og gjennomsnittlig rating fra ekspertene er 81 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
81%
Source Review comments Score
siliconrepublic.com
Updated:
2011-08-14 02:30:39
When I was a child, I would crawl around my parents’ garden in search of insects, spiders, ladybirds and any interesting plants and weeds that caught my attention, examining them intently for hours and pretending they were a part of my imaginary zoo. L...
0%
shinyshiny.tv
Updated:
2011-08-14 02:30:39
Zara gets up close and personal with the latest Canon IXUS camera here, which funnily enough, theyve sent us in pink. You can get one of your own here. for £239.
0%
digitalversus.com
Updated:
2011-08-14 02:30:39
Note: In the US, this camera is sold under the name, "PowerShot SD870 IS".Following the example of certain HP or Kodak compacts, the Ixus 860 IS has a panoramic function. The principle is very simple. After the first shot, a "ghost" image appears on...
Good 28 mm wide angle and optical stabilization, Quality 3’’ LCD, Very reactive, Simple to use, Flash well managed...
Bad Significant deformation at 28 mm, No optical zoom in video mode, Very noticeable purple fringes, Burst mode a little slow, No high definition video...
80%
gadgetspeak.com
Updated:
2011-08-14 02:30:39
Like all of the Ixus range it is small at 9x6x2cm the last figure the width doubles when the 3.8 to 1 optical zoom lens is fully extended. This is very solidly constructed unit so it weights 120grams. The base has the optional tripod screw, and cover t...
92%
pocket-lint.com
Updated:
2011-08-14 02:30:39
The IXUS 860IS is typically well made and very nice to use as well as being very easy to use, noise issues are not helped at higher ISOs by the increase in resolution but over it is an accomplished if pricey snapper.>> Our score8/10>> Your...
Good Great build, image quality as lower ISOs, responsive, easy to use, good metering and colour, nice lens focal range...
Bad Reduced detail due to noise reduction processing, Intrusive noise at higher ISOs, white balance issues in mixed lighting, screen marks easily...
Bottom line While it looks very nice, the entry price is higher than that of its predecessor and, mysteriously, there are a few things missing from the new model...
80%
Cameras.co.uk
Updated:
2011-08-14 02:30:42
The Canon IXUS 860 IS is an attractive 8 megapixel camera. It has a 3.8x wide angle lens. Wide angle lenses are able to add extra width to a photo. This makes them a good choice if you like taking landscape type photos, groups of people, architectural...
83%
theregister.co.uk
Updated:
2011-08-14 02:30:44
It’s a handsome thing, with smooth curves, a two-tone silver and black finish, and feels reassuringly solid in the hand. The rear of the camera is dominated by a large, 3in LCD screen composed of 230,000 pixels. Images displayed on the screen are sh...
Bottom line No camera is perfect, and Canons Ixus 860 IS is no exception. We felt that the menu selection system was a little too sensitive at times: it was very easy to inadvertently make an adjustment we didn’t want – but a swine to revert back to the o...
90%
hereshow.ca
Updated:
2011-11-04 09:56:36
The SD870, introduced last August, is slightly bulkier than the Lumix FX35. Its zoom lens starts at 27mm and has a marginally shorter range (3.8x), and the sensor is lower resolution: 8MP versus 10MP. But the Canon camera produced images with less nois...
Good Excellent image quality, Big 3inch monitor, Superior image stabilization...
Bad No viewfinder, No manual exposure control...
0%
dpexpert.com.au
Updated:
2011-11-04 09:56:37
This is an 8 megapixel camera with a 3x zoom (38-114mm focal length in film equivalent). The lens has effective optical image stabilisation. There is face recognition which works in most, but not all, situations. Many of the features will be familiar...
Good The camera is, in fact, a camera, never mind the fashion accessory. And it takes decent pictures provided the ISO speed is kept to 200. Auto white balance copes well with most indoor lighting except strong incandescent. Focus is good and detail is acce...
Bad The dynamic range is limited and highlights tend to blow out in contrasty scenes. You can use exposure compensation to underexpose but you can’t adjust the in-camera contrast. Selecting the Neutral colour mode helps a little and reduces colour satur...
Bottom line This camera comes out of the box set for fully automatic point and shoot. It is easy enough to change to the Manual mode to get control of the ISO speed ssetting, but perhaps most people won’t bother. As a point and shoot it is one of the best at th...
0%
smarthouse.com.au
Updated:
2011-11-04 09:56:38
If you are looking for an easy to use camera to take photos without a hitch with an attractive price point to boot, then the Ixus 80 IS from Canon may just be the digital camera you are looking for. Click to enlargeMore often than not, users who are l...
80%
photoreview.com.au
Updated:
2011-11-04 09:56:54
Canons Ixus 860 IS replaces the Ixus 850 IS model but offers slightly higher resolution for a lower price. The 850 ISs optical viewfinder has been dispensed with, in favour of the new models larger, 3.0-inch LCD monitor. Continuous shooting speeds a...
85%
digitalfunstuff.com.au
Updated:
2011-11-04 09:57:03
Canon IXUS 860 IS Digital Camera...
0%
letsgodigital.org/nl/
Updated:
2014-07-19 02:00:33
Canon IXUS 860 IS digitale cameraDe Canon Digital IXUS 860 IS digitale camera kan leunen op het succes van zijn voorouders en laat dat nou net het geval zijn. De Canon IXUS 860 IS houdt vast aan het concept waarmee Canon de afgelopen jaren veel succes hee...
Bottom line Canon IXUS 860 IS digitale cameraDe Canon Digital IXUS 860 IS digitale camera kan leunen op het succes van zijn voorouders en laat dat nou net het geval zijn. De Canon IXUS 860 IS houdt vast aan het concept waarmee Canon de afgelopen jaren veel succes hee...
77%
bestofmicro.com
Updated:
2011-08-14 02:30:40
Il est là ! Le tant attendu successeur de l’IXUS 850 IS est enfin disponible. L’une des références du marché voit donc sa descendance assurée par un 8 mégapixels. Ce changement de génération est-il final...
0%
zdnet.fr
Updated:
2011-08-14 02:30:41
Canon renouvelle son best seller, lIxus 850 IS par le 860 IS. Le constructeur conserve les fonctionnalités qui en ont fait le succès tout en modifiant lergonomie, lécran et le capteur...
Good Compact, qualité de lécran, qualité photo, stabilisateur optique, grand angle, finition.
Bad Pas de zoom actif en mode vidéo.
Bottom line Pari réussi pour Canon avec le successeur du 850 IS. Lergonomie est améliorée, lécran LCD un régal à lutilisation et la qualité dimage suit. Seul le mode vidéo pâtit dun défaut plutôt bizarre à ce niveau de qualité : limpossibilité dutiliser le...
85%
erenumerique.fr
Updated:
2011-08-14 02:30:42
Nouveau modèle situé vers le haut de la gamme Ixus, le 860IS paraît né avec beaucoup datouts. Ses ambitions semblent des plus raisonnables et on constate immédiatement la présence de caractéristiques alléchantes comme le véritable grand angle, la stab...
90%
Lesnumeriques.com
Updated:
2011-08-14 02:30:43
À l'instar de certains compacts HP ou Kodak, l'Ixus 860 IS dispose d'une fonction de création de panoramique. Le principe est fort simple. Après la première vue, une image "fantôme" apparaît sur une partie de...
Good Grand angle 28 mm et stabilisation optique, Ecran LCD 3 pouces de qualité, Appareil très réactif, Simplicité d'utilisation, Flash bien dosé...
Bad Déformation importante au 28 mm, Pas de zoom optique pendant les vidéos, Franges pourpres très présentes, Mode rafale un peu lent, Pas de vidéo en haute définition...
Bottom line Pari réussi pour Canon qui propose un digne descendant à l'Ixus 850 IS. Rapide, délivrant de belles images dans pratiquement toutes les situations, il méritait 5 étoiles jusqu'à l'arrivée des Panasonic FX35 e...
100%
magnus.de
Updated:
2011-08-14 02:30:39
Für die 330 Euro bietet sie einen optischen Bildstabilisator und einen großen 3-Zoll-Monitor, der bei schwachem Umgebungslicht nur leicht rauscht. Das Be­dien­konzept stützt sich auf Schnell­zugriffe und das übersichtliche Menü. Zudem lässt sich die Ix...
0%
letsgodigital.orgde
Updated:
2011-08-14 02:30:39
Die Canon Digital IXUS 860 IS Digitalkamera kann auf dem Erfolg ihrer Vorgängerinnen aufbauen und genau das ist hier auch der Fall. Die Canon IXUS 860 IS hält an dem Konzept fest, mit dem Canon in den vergangenen Jahren viele Erfolge gefeiert hat. Ein...
77%
computerbild.de
Updated:
2011-08-14 02:30:40
Auf der Internationalen Funkaustellung 2007 präsentierte Canon mit der 860 IS ein neues Modell ihrer erfolgreichen Ixus-Reihe. AUDIO VIDEO FOTO BILD hat die kompakte Digitalkamera nach der Messe einem ausführlichen Test unterzogen.
0%
Pcwelt.de
Updated:
2011-08-14 02:30:40
Das Canon-Modell ist mit silberfarbenem oder schwarzem Objektivdekor erhältlich. Im Lieferumfang inbegriffen ist eine SD-Karte mit 32 MB. Bildqualität: Hier zeigte sich die Digital Ixus 860 IS leider nicht von ihrer besten Seite. Zwar schaffte die K...
0%
tecnozoom.it
Updated:
2011-10-21 02:14:37
La è senz’altro una fotocamera che si fa notare, grazie al suo corpo in metallo di alta qualità e le finiture in oro o argento. Un design elegante e raffinato, in grado di attirare gli sguardi. Dispone, inoltre, di un ampio display LCD Pure Color II d...
Bottom line Dal design raffinato e ricercato, la nuova Canon Digital IXUS 870 IS è una fotocamera compatta di elevata qualità, con un sensore da 10 MP, uno zoom ottico superiore alla media, anche se di poco, il nuovo processore DIGIC 4, varie tecnologie per otten...
80%
tecnozoom.it
Updated:
2011-10-21 02:14:37
La fotocamera presenta un design elegante e raffinato, con linee morbide e semplici che ne assicurano una perfetta portabilità. La parte posteriore è occupata quasi completamente dal display da 3 pollici che presenta una risoluzione di 230.000 pixel...
Good Face detection; Stabilizzatore di immagine...
Bad Memoria disponibile non abbondante; Autonomia batteria non elevata...
Bottom line La Canon Digital IXUS 860 IS è un’elegante fotocamera compatta che ha nello stabilizzatore d’immagine, nel Face Detection, nella correzione occhi rossi e nel grande display le sue caratteristiche principali. Per il resto, le funzioni sono quelle che s...
80%
letsgodigital.org/es/
Updated:
2011-08-14 02:30:39
La cámara digital Canon Digital IXUS 860 IS se apoya en el éxito de su antecesoras en la gama. La Canon IXUS 860 IS es fiel al concepto que ha proporcionado mucho éxito a Canon en los últimos años. Un camino seguro para Canon, ¿para qué cambiar un con...
77%
komputer.dk
Updated:
2011-08-14 02:30:39
Canon er kendt for at lave kvalitetsprodukter, når det kommer til kameraer, og hele IXUS-serien har været meget succesrig. IXUS 860 IS er da også et glimrende kamera på rigtig mange områder – men desværre er der nogle skønhedsfejl, der trækker Canon ne...
70%
pcworld.com_techhive.com
Updated:
2011-08-14 02:30:38
Wide is the operative word for the $350 Canon PowerShot SD870 IS Digital Elph--not for the cameras overall size, but for its alluringly large 3-inch LCD and for its wide-angle zoom, which starts at 28mm (35mm equivalent), a focal length to warm the he...
Good Extrawide zoom lens, Big LCD (3 inches)...
Bad Not as well constructed as other Elphs, Animated onscreen button is distracting...
78%
pcmag.com
Updated:
2011-08-14 02:30:39
Plenty of point-and-shoot cameras promise to pack terrific image quality into a compact and easy-to-use device. The 8-megapixel Canon PowerShot SD870—an update of the SD850 and SD800 in the Digital Elph series—delivers spectacularly on both cl...
Good Big, 3-inch LCD. Wide-angle lens. Touch wheel control.
Bad No optical viewfinder. High ISO settings result in noisy images.
Bottom line With easy-to-use controls and a wide shooting angle, the SD870 produces exceptional images...
80%
Neocamera.com
Updated:
2011-08-14 02:30:39
The Canon Powershot SD870 IS is one of those rare ultra-compact cameras with a wide-angle lens, actually Canon only makes one other camera with a wide-angle lens, the ultra-compact Canon Powershot SD800 IS. Some aspects of the SD870s performance ar...
60%
whatdigitalcamera.com
Updated:
2011-08-14 02:30:39
Following on from the popular 850 IS is the latest in the style-driven and ever-popular IXUS range from Canon, the 860 IS. Changes are small yet noticeable between the two models: the sensor size has received a boost from 7MP to 8MP, tho...
Good Design/build, consistent exposures and WB, LCD screen...
Bad RRP, slight image softness in corners...
Bottom line A great compact that produces excellent images on a truly breathtaking LCD screen.
89%
trustedreviews.com
Updated:
2011-08-14 02:30:39
For those of us who celebrate the miracle of western consumerism, the festive season of Christmas is fast approaching, and judging by the number of requests for advice that I'm getting from readers, most people are already deciding what presents they'd li...
90%
letsgodigital.org
Updated:
2011-08-14 02:30:40
The Canon Digital IXUS 860 IS digital camera can lean on the success of its ancestors and thats what it does of course. The Canon IXUS 860 IS camera is faithful to the concept that brought Canon a lot of success over the past few years. A safe way may...
0%
devhardware.com
Updated:
2011-08-14 02:30:40
I have been a big fan of Canons SD line of cameras for the past couple of years. In this review, I will take a look at the 8.3 mega-pixel Canon Powershot SD870 IS (IXUS 860 IS in Europe), which is the follow-up to the largely successful Canon Powersho...
0%
dcresource.com
Updated:
2011-08-14 02:30:40
Shop & Save Support us by shopping online for the PowerShot SD870 IS Digital ELPH here! Price range: $297 - $549View all prices for this product Your donation is also greatly appreciated.The Canon PowerShot SD870 IS Digital ELPH ($399) is an ultra-c...
0%
cameralabs.com
Updated:
2011-08-14 02:30:40
The Canon Digital Ixus 860IS – or PowerShot SD870 IS Digital Elph as it’s known in North America – is an 8 Megapixel compact with a 3.8x optically-stabilised zoom lens and a large 3in screen. Announced in August 2007, it’s the succ...
Good 28mm wide angle and optical stabilisation, Large and great quality screen, Very good build quality and design, Quick and easy access to settings.
Bad Higher RRP than rivals, Little or no manual control, Slow continuous shooting, No Live Histogram; coarse zoom steps.
Bottom line The Canon Ixus 860IS / PowerShot SD870 IS has a lot going for it. The great build quality, large screen, quick response, wide angle coverage and respectable quality will be sufficient to sell it to many people. Photographic enthusiasts will miss full...
86%
dpreview.com
Updated:
2011-08-14 02:30:40
The SD870 IS (known in Europe as the IXUS 860 IS and in Japan as the IXY Digital 910IS), announced in August, is a replacement for the SD 800 IS (IXUS 850 IS), one of last years most popular ultra compacts. It retains the SD800s optically stabilized...
Good Good image quality (at lower ISO settings), Accurate metering in the majority of situations, Very useful lens range with surprisingly good edge-to-edge performance, Useful and adaptable Auto ISO-shift function, Handy macro performance at wide end of lens...
Bad AiAF/Face detection a little haphazard, Occasional tendency to ignore (and overexpose) bright regions, Touch wheel slightly awkward, Image quality suffers above ISO 400 due to noise and noise reduction issues, Easily scratched and scuffed, Manual control...
Bottom line The SD870 IS follows in the footsteps of some highly regarded cameras so its understandable that Canon has chosen not to tinker too much with a successful formula. The cameras image quality is generally very good, especially considering its use of a...
70%
digitalcamerainfo.com
Updated:
2011-08-14 02:30:40
Just a few months after its predecessor was released onto the market, the Canon PowerShot SD870 IS made its debut. It has 8 megapixels and optical image stabilization, like the SD850. However, it has a larger 3-inch LCD screen and shorter but wider 3.8...
Good Excellent colors Great movies Excellent White Balance accuracy 3-inch LCD with wide view Trendy look 28mm wide lens Quick face detection...
Bad High noise above ISO 80 Poor dynamic range above ISO 80 Lots of over-sharpening 1.3 fps Burst mode Weak flash Expensive...
Bottom line The Canon PowerShot SD870 IS offers a few practical upgrades from its predecessor. The 3-inch screen makes it easier to read menus and check pictures. It has a wider 28mm lens that can fit larger portraits. The SD870 also boasts a new face detection sy...
0%
digitalcamerareview.com
Updated:
2011-08-14 02:30:41
I became almost uncontrollably depressed watching Maria Sharapova’s early exit from the US Open, but one thing relieved my anguish: they continued to run her PowerShot commercial throughout the rest of the tournament. Why did this assuage my sorrow...
Good 3 inch LCD Screen, Easy access to important functions, Battery life, Ease of shooting, reviewing, deleting retaking, Various Auto settings for numerous shooting conditions...
Bad Power button easy to press instead of shutter, No optical viewfinder (if you really like them), Battery/media compartment door mechanism not impressive...
Bottom line Canon Powershot SD870 IS Review BY: Mary Margaret, DigitalCameraReview.com Contributor PUBLISHED: 10/9/2007 Canon Powershot SD870 IS Review Article ContentsCanon Powershot SD870 IS Review Image Gallery I became almost uncontrollably depressed watching...
0%
photographyblog.com
Updated:
2011-08-14 02:30:41
Promoted as "the photographer’s IXUS" by Canon, the new Digital IXUS 860 IS is one of the more intriguing models in Canons Autumn lineup of compact digital cameras. The new Canon IXUS 860 IS offers an 8 megapixel sensor and a wide-angle 3.8x zoom le...
Bottom line The Canon Digital IXUS 860 IS is the best IXUS model that weve reviewed. Period. Its an excellent point and shoot camera with a wealth of features that make it easy to take great photographs. Pick the IXUS 860 IS up for the first time and there is a...
90%
computershopper.com
Updated:
2011-08-14 02:30:42
The PowerShot SD870 IS Digital Elph from Canon is one of the very best point-and-shoot digital cameras on the market. Its a great choice for buyers in search of a compact camera that you can take anywhere. Clad in a compact metallic enclo...
Good Excellent image quality; easy-to-use interface; extremely responsive; minimal shutter lag...
Bad No optical viewfinder; no manual exposure controls...
Bottom line The PowerShot SD870 IS is simply one of the best compact point-and-shoot cameras you can buy...
85%
steves-digicams.com
Updated:
2011-08-14 02:30:42
The PowerShot SD870 IS Digital ELPH Camera is ideal for style-conscious photo enthusiasts with impeccable taste who want their substance to keep pace with their style. The PowerShot SD870 IS Digital ELPH camera is built on a foundation consisting of on...
0%
Digitaltrends.com
Updated:
2011-08-14 02:30:43
Canon recently unveiled a raft of new cameras ranging from the pretty ordinary to the totally over-the-top, a 21.1-megapixel D-SLR. The EOS-1Ds Mark III, due in November, costs nearly eight grand and is clearly targeted to pros and hedge fund operators...
Good Nice 28mm wide angle lens Superior point-and-shoot photos Solid 3-inch LCD screen...
Bad No aperture control Digital noise at high ISOs...
Bottom line Since this is a fairly new camera, the SD870 IS is selling for just slightly less than $399 USD list, while the SD850 IS costs under $350 USD. For this reviewer, the 28mm lens makes it worth the difference; the larger LCD screen is just icing on a yumm...
85%
ephotozine.com
Updated:
2011-08-14 02:30:43
The IXUS name is a like a brand these days. People will buy the camera because it says IXUS on it. But do you get what you pay for? Canon IXUS 860IS SpecificationSensor: CCD - 8Mp Image Size: 3264 x 2448 pixelsLens: 3.8x (35mm equivalent: 28 - 105mm)...
Good Good build quality, Image stabiliser, Quick start up time...
Bad Wide angle barrel distortion, Buttons are close together, Fringing is visible at high contrast areas...
Bottom line The IXUS name has become famous now for being the high quality range of the Canon compacts. What this usually means is that the price is higher for less of a camera specification wise. However, the build quality is very good, the camera is pretty and a...
60%
ljudochbild.se
Updated:
2011-08-14 02:30:39
Små kameror har gott om begränsningar. De flesta av oss kan leva alldeles utmärkt med det, eftersom det viktigaste för en kompaktkamera är att den är liten och lätt. Då får man leva med begränsningar. Men bildkvaliteten kan ändå vara hög – och då handl...
67%
pcforalla.idg.se
Updated:
2011-08-14 02:30:39
En riktig snabbskjutareCanon Ixus 860 IS är en attraktiv åttamegapixelskamera med en brännvidd på 28 millimeter, 3,6 gångers optisk zoom och en stor skärm på tre tum. Kameran är riktigt snygg och ger en stabil känsla. Den är extremt användarvänlig med...
90%
smartson.se
Updated:
2011-08-14 02:30:39
Testarna tycker att denna kompaktkamera är enkel och prisvärd och att den producerar bilder av helt okej kvalitet.
0%
fotoguiden.se
Updated:
2011-08-14 02:30:39
På plussidan finns flera olika saker. Bildstabilisering, ansiktsigenkänning och 28 milli­meters vidvinkel är tre sådana saker. Dessutom är Ixus 860 IS snabb, både vid uppstart och när du fotograferar. Skärmen är stor och betraktningsvinkeln grymt bra i...
0%
M3.idg.se
Updated:
2011-08-14 02:30:39
I höstens stora Canonsläpp trillade det i vanlig ordning ut ett par nya Ixusmodeller. Ixusarna 860IS och 960IS ser olika ut och verkar men påminner om varandra på insidan. Bägge är dessutom riktigt bra kameror...
80%
Akam.no
Updated:
2011-08-14 02:30:39
Med lanseringen av Canon Ixus 850 IS våren 2006, innfridde Canon manges ønsker om et drømmekamera: Et kompakt hus med et bredt spekter av funksjoner som bildestabilisator og ansiktsgjenkjenning, kombinert med en ideell brennvidde. På papiret var vi he...
Bottom line Når vi endelig har fått testet dette kameraet skjønner vi hvorfor Canon Ixus 860 IS er blitt populært, både blant publikum og kritikere. I stor grad innfrir kameraet løftene bak forgjengeren 850 IS med et vidvinkelobjektiv som takler hele bildeflaten...
80%
Lydogbilde.no
Updated:
2011-08-14 02:30:39
Fargegjengivelsen er meget naturtro til et kompaktkamera å være, med relativt nøytral fargebalanse som får hudtoner til å se meget tiltalende ut. Kameraet hadde også lite bildestøy, også i fargekanalene, men bare opp til 400 ISO. Ved 800 ISO lysfølsomhet dukket både farge- og luminansstøy fram...
67%
dinside.no/data
Updated:
2011-08-14 02:30:39
Dette kameraet ble testet sammen med tre andre lommekameraer sommeren 2008.Testen finner du i denne artikkelen.OppsummeringHurtig i bruk, god bildekvalitet, meget god videofunksjon, brukervennligIngen manuelle funksjoner, noe knotete betjeningPris: kr...
83%
itpro.no
Updated:
2011-08-14 02:30:39
Med leveringen av Ixus 860 IS har Canon nok en gang bevist at Ixus er en kvalitetsserie der du ikke kan tape ved å kjøpe det. Du får fin programvare med på kjøpet, samt et stødig og bra kamera som tar skarpe bilder. Selv en uvøren amatør vil få til flo...
83%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details