location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon HR10 2.96 MP Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2076B001 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon HR10 2.96 MP Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.96 MP 25.4 / 2.7 mm (1 / 2.7") Silver
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 6.86 cm (2.7")
  • - PictBridge HDMI
  • - Lithium-Ion (Li-Ion)
Long product name Canon HR10 2.96 MP Silver :
The long product name of Canon HR10 2.96 MP Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HR10 Ultra-compact HD camcorder
More>>>
Canon HR10 2.96 MP Silver:
The official description of Canon HR10 2.96 MP Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ultra-compact HD camcorder, recording to DVD (AVCHD).
- Canon Full HD CMOS (2.96MP).
- Instant AF.
- HD Video Lens with 10x optical zoom and Super Range OIS.
- DIGIC DV II.
- Multiangle Vivid LCD.
- Slim and compact.
- 25p Cinema Mode.
- Advanced photography .
- HDMI.

True HD moviemaking – straight to DVD

High Definition movies on DVD
Combine the power of 1080i HD moviemaking with the convenience of recording directly to 8cm DVDs (-R/-RW/-R DL): the HR10 makes it easy to create stunning HD movies at home. Over an hour of HD video can be stored on a single Dual Layer DVD.

Canon Full HD CMOS
Canon’s Full HD CMOS video chip is developed and manufactured exclusively for Canon camcorders. A 2.96 Megapixel sensor captures High Definition images, using advanced noise reduction technology to provide sharper, cleaner video. A Bayer placement RGB Primary Colour Filter provides richer colours that are true-to-life.

Instant AF
Canon’s Instant AF is a hybrid focusing system that employs two sensors to achieve precise auto focusing at super fast speeds. Designed to reduce focusing errors and make shooting easier, Instant AF leaves you free to concentrate on capturing all of the action

Genuine Canon optics
The HR10’s 10x optical zoom lens - specially engineered for HD quality - gets you closer to the action. Canon’s Super Range Optical Image Stabilizer (OIS) helps the camcorder compensate for camera shake across the frequency range.

DIGIC DV II for HD
Canon’s advanced DIGIC DV II processor is designed to handle the increased image data of HD: record superb images with vivid colours.

Wide angle LCD
Share your movies with family and friends more easily on the HR10’s 2.7" Multiangle Vivid LCD screen. A wide 135 viewing angle is complemented by HCAR surface treatment, ensuring sharp images, vibrant colours and minimal screen reflection.

Slim and compact
The HR10 puts the power of HD moviemaking into the palm of your hand. Weighing just 530g, the camcorder is lightweight and stylishly compact; a long life battery and low power consumption allow you to keep on recording for extended periods.

25p Cinema Mode
25p Cinema Mode - the combination of genuine progressive shooting and special CINE image settings - gives your movies an authentically cinematic look and feel.

Advanced photography
The HR10 is a versatile camcorder that offers advanced digital photography features. Storing great photos to MiniSD card, a 2.07 Megapixel picture can even be taken while a video is being shot.

HDMI
An HDMI (High Definition Multimedia Interface) connection is an easy way to watch your movies on an HD-ready TV set. You can also connect the camcorder to a compatible computer.

Short summary description Canon HR10 2.96 MP Silver:
This short summary of the Canon HR10 2.96 MP Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon HR10, 2.96 MP, 25.4 / 2.7 mm (1 / 2.7"), 6.86 cm (2.7"), LCD, 530 g, Silver

Long summary description Canon HR10 2.96 MP Silver:
This is an auto-generated long summary of Canon HR10 2.96 MP Silver based on the first three specs of the first five spec groups.

Canon HR10. Total megapixels: 2.96 MP, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.1 - 61 mm. Camera shutter speed: 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Viewfinder resolution (approx.): 123000 pixels, Viewfinder screen size: 0.27"

Image sensor
Total megapixels *
2.96 MP
Optical sensor size *
25.4 / 2.7 mm (1 / 2.7")
Lens system
Focal length range
6.1 - 61 mm
Focal length (35mm film equivalent)
43.6 - 436 mm
Optical zoom *
10x
Filter size
3.7 cm
Digital zoom *
200x
Image stabilizer *
Yes
Shutter
Camera shutter speed
1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Display resolution
211000
Viewfinder
Viewfinder resolution (approx.)
123000 pixels
Viewfinder screen size
0.27"
Design
Product colour *
Silver
Audio
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
DV port
No
Composite video out
1
Microphone in
No
HDMI *
Yes
S-Video in
No
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
65 mm
Depth
93 mm
Height
133 mm
Weight *
530 g
Other features
Expansion slots
MiniSD
Resolution
1920 x 1080 pixels
Auto focus
Yes
Manual focus
Yes
Art
Yes
Night mode
Yes
Sports
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:12:06
Uk has collected 14 expert reviews for Canon HR10 2.96 MP Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-09-25 23:11:32
Canon HR10 is a DVD recordable high definition camcorder. It already comes with a shooting program, i.e., sunset, beach, spotlight, portrait mode, sports mode, snow, fireworks, etc. Among its main features are 2.96 megapixel camcorder sensor resolution...
100%
itreviews.com
Updated:
2011-09-25 23:11:41
While Canon has done its best to make the HR10 compatible in quality with its big sisters in the HDD and MiniDVD domains (and mostly succeeded), it is ultimately hampered by the severe recording limitations of the DVD format. Canon - HR10 camcorder pr...
0%
techradar.com
Updated:
2011-09-25 23:11:58
The HR10 represents Canons third dip into the waters of high-definition video; although its still something of a departure from what has gone before from this photographic specialist. Having impressed us with the HDV version of the XL1 and the HV10...
Good Strong pictures, Impressive sound, Good array of features, Solid build-quality...
Bad Optical image stabiliser not very effective, Awkward fixed viewfinder, Sluggish close-up focusing...
Bottom line Whether it be capturing stills or moving pictures, Canon has always been a manufacturer thats synonymous with high quality images. While renowned as the producer of the most widely respected semi-professional camcorder available, the awesome XL1, the...
100%
expertreviews.co.uk
Updated:
2011-09-25 23:12:06
Our favourite HD camcorder, Canons HV20, uses MiniDV tapes. This means that to edit the footage, youll have to copy it in real time to a PC, which can be time consuming. Whats more, playing video from the camcorder to a HD television requires win...
80%
goodgearguide.com.au
Updated:
2011-11-04 07:26:51
The DVD camcorder is like a wounded beast that refuses to die. Despite having fallen from favour in the casual market (where HDD is the new black), and being soundly ignored by serious videographers (who prefer the versatility of video), the format c...
Good Good quality video, extensive range of manual options, HDMI capable...
Bad Mini-SD card slot prohibits recording options, viewfinder poorly placed, a bit on the chunky side The Final Word The Canon HR10 is a decent enough DVD camera, offering impressive high-def visuals at a relatively affordable price. However, there are sev...
Bottom line The Canon HR10 is a decent enough DVD camera, offering impressive high-def visuals at a relatively affordable price. However, there are several competing models on the market which offer a superior performance.
70%
photoreview.com.au
Updated:
2011-11-04 07:26:52
Canons new HR10 high-definition video camcorder has many features in common with the HG10 and HV20 models we have already reviewed. All three have the same optically-stabilised 10x optical zoom lens and 1920 x 1080 True Progressive HD CMOS sensor. But...
80%
videomaker.com
Updated:
2013-03-26 00:00:29
The Canon HR10 is a slick-looking camera that can shoot impressive HD images. The limited record times may be too much of a setback for most.
Good Easy menu navigation, Good color and image detail.
Bad Short record time, Playback is limited...
Bottom line The Canon HR10 is a slick-looking camera that can shoot impressive HD images. The limited record times may be too much of a setback for most.
0%
trustedreviews.com
Updated:
2013-03-26 00:00:30
Despite being later than Sony to release a high definition camcorder, Canon has really taken the bull by its horns with recent models. It now has the best HDV camcorder around in the shape of the HV20 , and the most well-rounded hard disk-based model we'v...
Bottom line Although the HR10 continues the high video-quality theme of the HV20 and HG10, it's not quite in the same league. Aside from the lack of enthusiast features, what really lets it down is the DVD recording format itself. The limited storage has always been...
80%
Country Distributor
Nederland 1 distributor(s)