Canon logo

Canon HV20 Camcorder 2.96 MP Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18153
Info modified on:
04 Apr 2019, 07:16:09
Short summary description Canon HV20 Camcorder 2.96 MP Silver:

Canon HV20 Camcorder, 2.96 MP, 25.4 / 2.7 mm (1 / 2.7"), 6.86 cm (2.7"), LCD, 535 g, Silver

Long summary description Canon HV20 Camcorder 2.96 MP Silver:

Canon HV20 Camcorder. Total megapixels: 2.96 MP, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.1 - 61 mm. Compatible memory cards: miniSD, Camcorder tape type: HDV. Camera shutter speed: 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.