Canon logo

Canon DC 50 Handheld camcorder 8.39 MP CCD Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51591
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon DC 50 Handheld camcorder 8.39 MP CCD Black, Silver:

Canon DC 50, 8.39 MP, CCD, 25.4 / 2.7 mm (1 / 2.7"), 6.86 cm (2.7"), LCD, 480 g

Long summary description Canon DC 50 Handheld camcorder 8.39 MP CCD Black, Silver:

Canon DC 50. Total megapixels: 8.39 MP, Sensor type: CCD, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.1 - 61 mm. Compatible memory cards: miniSD. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.