Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 715 Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
715
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1975B002 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5704327813781 show
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180977
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 21 May 2019 13:06:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon 715 Original Black :
The short editorial description of Canon 715 Original Black

Original Black Toner Cartridge 3500 Pages
More>>>
Canon 715 Original Black:
The official marketing text of Canon 715 Original Black as supplied by the manufacturer

- Product Type: Toner Cartridge.
- Colour: Black.
- Page Yield: 3500 Pages.
- Print Technology: Laser.

Short summary description Canon 715 Original Black:
This short summary of the Canon 715 Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 715, 3500 pages, Black

Long summary description Canon 715 Original Black:
This is an auto-generated long summary of Canon 715 Original Black based on the first three specs of the first five spec groups.

Canon 715. Black toner page yield: 3500 pages, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Brand compatibility *
What other brands this brand can be used with.
Canon
Features
Print technology *
Indicates the method used to print by this product.
Laser printing
Compatibility *
The other products, software and hardware this product can be used with.
LBP3370, LBP3310
Black toner page yield *
3500 pages
Country Distributor
Nederland 5 distributor(s)
United Kingdom 11 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
Deutschland 6 distributor(s)
Österreich 2 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details