location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF R806 Handheld camcorder 3.28 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF R806
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1960C012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574647982
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Canon 1960C012 user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon LEGRIA HF R806 Handheld camcorder 3.28 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 3.28 MP CMOS 25.4 / 4.85 mm (1 / 4.85") Black
  • - Optical zoom: 32x Digital zoom: 1140x
  • - Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels 50 fps
  • - Dolby Digital 2.0 Built-in microphone
  • - HDMI USB connectivity
  • - Lithium-Ion (Li-Ion) 2760 mAh 3.25 h
Long product name Canon LEGRIA HF R806 Handheld camcorder 3.28 MP CMOS Full HD Black :
The long product name of Canon LEGRIA HF R806 Handheld camcorder 3.28 MP CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGRIA HF R806 - MP4/AVCHD, SDXC/SDHC, 1/4.85" full HD CMOS, 3.28/2.07MP, 32/1140x, 2.8-89.6mm, DIGIC DV4
More>>>
Canon LEGRIA HF R806 Handheld camcorder 3.28 MP CMOS Full HD Black:
The official description of Canon LEGRIA HF R806 Handheld camcorder 3.28 MP CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superb quality
Enjoy superb Full HD quality movies that automatically sound as good as they look - even in tricky light - thanks to a host of powerful technologies like DIGIC DV 4.

Effortless creativity
Shoot dramatic-looking movies with slow or fast motion effects, and get creative with Touch Decoration and Cinema-Look Filters. Capture key moments using advanced Baby Mode.

Comfort and ease
Record comfortably for longer thanks to a lightweight, compact design.. Simply point and shoot with easy touchscreen control for great movies.

Rock steady zooming
Easily capture steady video footage packed with distant detail thanks to the huge 57x Advanced Zoom lens with intelligent Image Stabilizer and Zoom Framing Assist.

Capture with confidence
Film for longer on a single charge – and never miss a moment - with the high-capacity battery. Record to SD or FlashAir cards for easy sharing with friends and family.

Short summary description Canon LEGRIA HF R806 Handheld camcorder 3.28 MP CMOS Full HD Black:
This short summary of the Canon LEGRIA HF R806 Handheld camcorder 3.28 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF R806, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), Full HD, 7.62 cm (3"), LCD

Long summary description Canon LEGRIA HF R806 Handheld camcorder 3.28 MP CMOS Full HD Black:
This is an auto-generated long summary of Canon LEGRIA HF R806 Handheld camcorder 3.28 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Canon LEGRIA HF R806. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 32x, Digital zoom: 1140x, Focal length range: 2.8 - 89.6 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Camera file system: DCF, Exif 2.3. Focus adjustment: Auto/Manual, Closest focusing distance: 0.01 m. Light exposure modes: Auto, Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Sunset

Image sensor
Total megapixels *
3.28 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 4.85 mm (1 / 4.85")
Effective megapixels (image)
2.07 MP
Effective megapixels (movie)
2.07 MP
Lens system
Focal length range
2.8 - 89.6 mm
Focal length (35mm film equivalent)
32.5 - 1853 mm
Optical zoom *
32x
Filter size
4.3 cm
Digital zoom *
1140x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
1.8
Maximum aperture number
4.5
Minimum focal length (35mm film equiv)
32.5 mm
Maximum focal length (35mm film equiv)
1853 mm
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Camera file system
DCF, Exif 2.3
Focusing
Focus adjustment
Auto/Manual
Closest focusing distance
0.01 m
Face detection
Yes
Exposure
Light exposure modes
Auto
Scene modes
Beach, Fireworks, Night, Portrait, Snow, Sports, Sunset
White balance
White balance
Auto, Daylight, Tungsten
Shutter
Camera shutter speed
1/2000 - 1/2 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Flip-out screen
Yes
Display resolution (numeric)
230000 pixels
Display brightness control
Yes
Touchscreen
Yes
Vari-angle LCD display
Yes
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Minimum illumination
0.4 lx
Image processor
DIGIC DV IV
Camera
3D *
No
Design
Product colour *
Black
Tripod mounting supported
Yes
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080
Video formats supported
AVC, AVCHD, H.264, MP4, MPEG4
Supported video modes
720p, 1080p
Analog signal format system
PAL
Pre-record
Yes
Capture modes
LP
Bitrate at maximum video resolution
35 Mbit/s
Maximum frame rate
50 fps
Still image
Maximum image resolution *
1920 x 1080 pixels
Still image resolution(s)
1920x1080
Audio
Audio system
Dolby Digital 2.0
Built-in microphone *
Yes
Audio formats supported
AC3
Ports & interfaces
Headphone outputs *
1
Microphone in
No
HDMI *
Yes
Mini-USB 2.0 ports quantity
1
USB connectivity
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3.25 h
Battery capacity *
2760 mAh
Battery voltage
3.6 V
Number of batteries supported
1
Battery type
BP-727
Technical details
Lens cover included
Yes
Self-timer
Yes
Battery charger included
Yes
Date imprinting
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
53 mm
Depth
116 mm
Height
58 mm
Weight *
233 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:03:21
Uk has collected 2 expert reviews for Canon LEGRIA HF R806 Handheld camcorder 3.28 MP CMOS Full HD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)