location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon P1-DH V calculator Desktop Printing Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1-DH V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1905B001
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon P1-DH V calculator Desktop Printing Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing Desktop Grey, Silver
  • - Built-in capability
  • - 12 digits
  • - Print speed: 120 lpm
  • - AC/Battery
Warranty: 1 year
Long product name Canon P1-DH V calculator Desktop Printing Grey, Silver :
The long product name of Canon P1-DH V calculator Desktop Printing Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD, 12 digits, 330g
More>>>
Canon P1-DH V calculator Desktop Printing Grey, Silver:
The official description of Canon P1-DH V calculator Desktop Printing Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon introduces another palm printing calculator - the P1-DHV - featuring a stylish, silver metallic design and advanced calculations right in the palm of your hand. Time Calculation enables you to calculate time-based fee structures, while profit margin calculation can be calculated with the touch of a few keys. Tax rates can be stored and recalled whenever needed. And finally, the P1-DHV has a built-in battery indicator to let you know when it's time to change the batteries. Once again, the P1-DHV proves that success cannot be measured by size alone.

Short summary description Canon P1-DH V calculator Desktop Printing Grey, Silver:
This short summary of the Canon P1-DH V calculator Desktop Printing Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon P1-DH V, Desktop, Printing, 12 digits, 1 lines, AC/Battery, Grey, Silver

Long summary description Canon P1-DH V calculator Desktop Printing Grey, Silver:
This is an auto-generated long summary of Canon P1-DH V calculator Desktop Printing Grey, Silver based on the first three specs of the first five spec groups.

Canon P1-DH V. Form factor: Desktop, Type: Printing. Digits: 12 digits, Display number of lines: 1 lines. Print type: Ink ribbon, Print speed: 120 lpm. Power source: AC/Battery. Product colour: Grey, Silver

Design
Form factor *
Desktop
Type *
Printing
Product colour *
Grey, Silver
Cover *
No
Built-in capability
Yes
Display
Display tilting *
No
Display number of lines
1 lines
Backlight display
No
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Second display
No
Display
Digits *
12 digits
Printing
Print type
Ink ribbon
Print speed
120 lpm
Maximum roll width
5.7 cm
Power
Power source *
AC/Battery
Weight & dimensions
Width
102 mm
Depth
205 mm
Height
47 mm
Weight
330 g