Canon logo

Canon HDV MD101 Mini DV Handheld camcorder 0.8 MP CCD Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48969
Info modified on:
04 Apr 2019, 07:54:21
Short summary description Canon HDV MD101 Mini DV Handheld camcorder 0.8 MP CCD Silver:

Canon HDV MD101 Mini DV, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 0 GB, 6.86 cm (2.7"), LCD

Long summary description Canon HDV MD101 Mini DV Handheld camcorder 0.8 MP CCD Silver:

Canon HDV MD101 Mini DV. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 30x, Digital zoom: 800x, Focal length range: 2.6 - 78 mm. Camcorder media type: Videotape, Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.