Canon logo

Canon MD110 Camcorder 0.8 MP Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87350
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon MD110 Camcorder 0.8 MP Silver:

Canon MD110 Camcorder, 0.8 MP, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 375 g, Silver

Long summary description Canon MD110 Camcorder 0.8 MP Silver:

Canon MD110 Camcorder. Total megapixels: 0.8 MP, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 35x, Digital zoom: 1000x, Focal length (35mm film equivalent): 49.8 - 1743 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.