location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MD150 Camcorder 1.07 MP Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD150 Camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1882B007
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MD150 Camcorder 1.07 MP Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.07 MP 25.4 / 6 mm (1 / 6") Black, Silver
  • - Optical zoom: 35x Digital zoom: 1000x
  • - LCD 6.86 cm (2.7")
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon MD150 Camcorder 1.07 MP Black, Silver :
The long product name of Canon MD150 Camcorder 1.07 MP Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MD150 Camcorder
More>>>
Canon MD150 Camcorder 1.07 MP Black, Silver:
The official description of Canon MD150 Camcorder 1.07 MP Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful 35x optical zoom lens
With one of the highest zoom magnifications in its class, the MD150’s powerful 35x optical zoom lens helps you shoot perfect movies even when standing on the sidelines: at a family football match for instance. Get even closer with an incredible 1000x digital zoom. Canon’s advanced Electronic Image Stabilizer (EIS) reduces camera shake even when shooting at the maximum of the zoom.

Megapixel video in true widescreen
Benefitting from a high quality Megapixel CCD, the MD150 frees you to record stunning, panoramic widescreen movies, capturing true 16:9 images: record high resolution widescreen movies and enjoy them on a widescreen TV.

Widescreen LCD and EVF
Our camcorders are optimised for widescreen shooting. Review your movies on the 16:9 colour LCD screen or conserve battery power by using the widescreen 0.35" colour Electronic Viewfinder (EVF).

Quick Start
Quick Start gives you the advantage. From Standby mode, begin recording almost immediately at the push of a button. Never miss the moment again.

Joystick controller, Easy shooting and wireless remote
Designed for elegant and easy control, a Joystick on the LCD’s frame puts you in complete command. To get started straight away, the camcorder’s Easy shooting button lets you pick up and shoot with no fuss. Put yourself in your own movie and control the camcorder from in front of the lens using the wireless remote.

Compact and lightweight design
At a comfortable 380g, the lightweight and compact design makes the camcorder easy to carry with you.

DIGIC DV for photos and video
Canon’s DIGIC DV image processor is designed to make your video and photos come to life in vivid colour. Split path processing handles video and still signals separately, delivering uncompromised quality no matter what you shoot.

Record in the dark
A dedicated White LED Video Light lets you keep on recording in full colour, even as the sun goes down.

SDHC memory cards for movies and photos
The MD150 is compatible with SDHC (High Capacity) and standard SD memory cards. Capture more photos to memory card and even store low resolution video clips that are perfect for the internet or sending via email.

Short summary description Canon MD150 Camcorder 1.07 MP Black, Silver:
This short summary of the Canon MD150 Camcorder 1.07 MP Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MD150 Camcorder, 1.07 MP, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 380 g, Black, Silver

Long summary description Canon MD150 Camcorder 1.07 MP Black, Silver:
This is an auto-generated long summary of Canon MD150 Camcorder 1.07 MP Black, Silver based on the first three specs of the first five spec groups.

Canon MD150 Camcorder. Total megapixels: 1.07 MP, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 35x, Digital zoom: 1000x, Focal length (35mm film equivalent): 44.6 - 1561 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
1.07 MP
Optical sensor size *
25.4 / 6 mm (1 / 6")
Lens system
Focal length (35mm film equivalent)
44.6 - 1561 mm
Optical zoom *
35x
Digital zoom *
1000x
Storage
Camcorder tape type
Mini-DV
Shutter
Camera shutter speed
1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Display resolution
112000
Viewfinder
Viewfinder resolution (approx.)
114000 pixels
Viewfinder screen size
0.33"
Camera
Minimum illumination
2 lx
Design
Product colour *
Black, Silver
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
DV port
Yes
S-Video in
No
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-2L5
Weight & dimensions
Width
57 mm
Depth
119 mm
Height
92 mm
Weight *
380 g
Other features
Lens focal range
2.6 - 91mm
Source Testseek summary Average rating
Reviews
Updated:
2014-09-04 01:20:16
Uk has collected 2 expert reviews for Canon MD150 Camcorder 1.07 MP Black, Silver and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2014-09-04 01:20:16
An entry level mini-DV camcorder for around 300 euros, the MD150 should seduce amateur movie makers with its relatively complete specifications (35x optical zoom, 16/9 recording, white LED video light and LCD 16/9 screen), which lacks only optical stab...
Good Nice image quality, Good ergonomics, Quite good sensitivity...
Bad Limited wide angle, No real 16/9, LCD screen lacks definition, Limited photo mode...
60%