Canon logo

Canon MiniDV Digital Camcorder MD160 1.07 MP

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12606
Info modified on:
04 Apr 2019, 07:49:01
Short summary description Canon MiniDV Digital Camcorder MD160 1.07 MP:

Canon MiniDV Digital Camcorder MD160, 1.07 MP, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 380 g

Long summary description Canon MiniDV Digital Camcorder MD160 1.07 MP:

Canon MiniDV Digital Camcorder MD160. Total megapixels: 1.07 MP, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 35x, Digital zoom: 1000x, Focal length (35mm film equivalent): 44.6 - 1561 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.