Canon logo

Canon i-SENSYS MF4690PL Laser A4 1200 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53058
Info modified on:
27 Jan 2020, 11:10:08
Short summary description Canon i-SENSYS MF4690PL Laser A4 1200 x 600 DPI 20 ppm:

Canon i-SENSYS MF4690PL, Laser, 1200 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF4690PL Laser A4 1200 x 600 DPI 20 ppm:

Canon i-SENSYS MF4690PL. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.