Canon logo

Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38619
Info modified on:
25 Nov 2020, 15:24:55
Short summary description Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Blue:

Canon PowerShot A460, 5 MP, 2592 x 1944 pixels, 1/3", CCD, 2x, Blue

Long summary description Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Blue:

Canon PowerShot A460. Megapixel (approx.): 5 MP, Image sensor size: 1/3", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 2x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). PictBridge. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.