Canon PowerShot A460, 5 MP, 2592 x 1944 pixels, 1/3", CCD, 2x, Red
Canon PowerShot A460. Megapixel (approx.): 5 MP, Image sensor size: 1/3", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 2x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). PictBridge. Product colour: Red