Canon logo

Canon PowerShot A460 1/3" 5 MP CCD Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33307
Info modified on:
04 Apr 2019, 07:13:03
Short summary description Canon PowerShot A460 1/3" 5 MP CCD Red:

Canon PowerShot A460, 5 MP, 1/3", CCD, 4x, Red

Long summary description Canon PowerShot A460 1/3" 5 MP CCD Red:

Canon PowerShot A460. Megapixel (approx.): 5 MP, Image sensor size: 1/3", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.4 - 21.6 mm. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.