Canon PowerShot A460 + SELPHY CP720, 5 MP, 1/3", CCD, 4x, 165 g, Silver
Canon PowerShot A460 + SELPHY CP720. Megapixel (approx.): 5 MP, Image sensor size: 1/3", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.4 - 21.6 mm. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 165 g. Product colour: Silver