Canon logo

Canon PowerShot A460 1/3" 5 MP CCD Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74864
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot A460 1/3" 5 MP CCD Silver:

Canon PowerShot A460, 5 MP, 1/3", CCD, 4x, 165 g, Silver

Long summary description Canon PowerShot A460 1/3" 5 MP CCD Silver:

Canon PowerShot A460. Megapixel (approx.): 5 MP, Image sensor size: 1/3", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.4 - 21.6 mm. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 165 g. Product colour: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.