Canon logo

Canon PowerShot A550 1/2.5" 7.1 MP CCD Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42002
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot A550 1/2.5" 7.1 MP CCD Silver:

Canon PowerShot A550, 7.1 MP, 1/2.5", CCD, 4x, 160 g, Silver

Long summary description Canon PowerShot A550 1/2.5" 7.1 MP CCD Silver:

Canon PowerShot A550. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.8 - 23.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 160 g. Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.