Canon logo

Canon PowerShot Camera A550 7.1 Mpix 1/2.5" 7.1 MP CCD Silver

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18599
Info modified on:
04 Apr 2019, 07:15:13
Short summary description Canon PowerShot Camera A550 7.1 Mpix 1/2.5" 7.1 MP CCD Silver:

Canon PowerShot Camera A550 7.1 Mpix, 7.1 MP, 1/2.5", CCD, 4x, 160 g, Silver

Long summary description Canon PowerShot Camera A550 7.1 Mpix 1/2.5" 7.1 MP CCD Silver:

Canon PowerShot Camera A550 7.1 Mpix. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 160 g. Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.