Canon logo

Canon PowerShot A570 IS 1/2.5" 7.1 MP CCD Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15974
Info modified on:
04 Apr 2019, 07:55:01
Short summary description Canon PowerShot A570 IS 1/2.5" 7.1 MP CCD Silver:

Canon PowerShot A570 IS, 7.1 MP, 1/2.5", CCD, 4x, 175 g, Silver

Long summary description Canon PowerShot A570 IS 1/2.5" 7.1 MP CCD Silver:

Canon PowerShot A570 IS. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 175 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.