Canon logo

Canon FAX-JX200 Bubble Jet fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black, Silver

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34981
Info modified on:
06 Oct 2022, 14:25:35
Short summary description Canon FAX-JX200 Bubble Jet fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black, Silver:

Canon FAX-JX200 Bubble Jet, Inkjet, 14.4 Kbit/s, 600 x 600 DPI, 3 sec/page, MH, MMR, MR, 70 locations

Long summary description Canon FAX-JX200 Bubble Jet fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black, Silver:

Canon FAX-JX200 Bubble Jet. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax resolution: 600 x 600 DPI. Noise level: 53 dB, Product colour: Black, Silver. Copy speed (black, normal quality, A4): 1.2 cpm. Print speed (black, normal quality, A4/US Letter): 6 ppm. Scan speed: 10 sec/page

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.