Canon SG-201 Photo Paper Plus - 10x12, 260 g/m², Semi-gloss, 20 sheets, 254 x 304.8 mm, 10x12"
Canon SG-201 Photo Paper Plus - 10x12. Media weight: 260 g/m², Printing media gloss level: Semi-gloss. Media sheets per package: 20 sheets, Paper dimensions: 254 x 304.8 mm, Standard media sizes: 10x12"