Canon logo

Canon SG-201 Semi-Gloss Photo Paper Plus 8x10" - 20 Sheets

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251229
Info modified on:
20 Oct 2023, 12:26:01
Short summary description Canon SG-201 Semi-Gloss Photo Paper Plus 8x10" - 20 Sheets:

Canon SG-201 Semi-Gloss Photo Paper Plus 8x10" - 20 Sheets, 260 g/m², Semi-gloss, 20 sheets, 203.2 x 254 mm, 8" x 10"

Long summary description Canon SG-201 Semi-Gloss Photo Paper Plus 8x10" - 20 Sheets:

Canon SG-201 Semi-Gloss Photo Paper Plus 8x10" - 20 Sheets. Media weight: 260 g/m², Printing media gloss level: Semi-gloss. Media sheets per package: 20 sheets, Paper dimensions: 203.2 x 254 mm, Standard media sizes: 8" x 10"

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.