Canon logo

Canon CLI-36 ChromoLife Color Ink Tank ink cartridge Original Black, Cyan, Magenta, Yellow

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81372
Info modified on:
16 Aug 2021, 16:43:50
Short summary description Canon CLI-36 ChromoLife Color Ink Tank ink cartridge Original Black, Cyan, Magenta, Yellow:

Canon CLI-36 ChromoLife Color Ink Tank, Black, Cyan, Magenta, Yellow, Dye-based ink, Dye-based ink

Long summary description Canon CLI-36 ChromoLife Color Ink Tank ink cartridge Original Black, Cyan, Magenta, Yellow:

Canon CLI-36 ChromoLife Color Ink Tank. Colour ink type: Dye-based ink, Black ink type: Dye-based ink, Printing colours: Black, Cyan, Magenta, Yellow

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.