Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Toner Cartridge EP-H Black Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner Cartridge EP-H Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1505A001
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20217
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 21 May 2019 13:07:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Toner Cartridge EP-H Black Original :
The short editorial description of Canon Toner Cartridge EP-H Black Original

Toner Cartridge EP H Black
More>>>
Canon Toner Cartridge EP-H Black Original:
The official marketing text of Canon Toner Cartridge EP-H Black Original as supplied by the manufacturer

-Product Description: Canon EP H - toner cartridge.
-Consumable Type: Toner cartridge.
-Printing Technology: Laser.
-Printing Colour: Black.
-Duty Cycle: Up to 4000 pages.
-Included Qty: 1.

Short summary description Canon Toner Cartridge EP-H Black Original:
This short summary of the Canon Toner Cartridge EP-H Black Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Toner Cartridge EP-H Black, 4000 pages, Black

Long summary description Canon Toner Cartridge EP-H Black Original:
This is an auto-generated long summary of Canon Toner Cartridge EP-H Black Original based on the first three specs of the first five spec groups.

Canon Toner Cartridge EP-H Black. Black toner page yield: 4000 pages, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Print technology *
Indicates the method used to print by this product.
Laser printing
Features
Black toner page yield *
4000 pages
Other features
Colour
No
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details