location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mini220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1445B006 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI :
The long product name of Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA mini220, 4800 x 1200dpi, USB 2.0, Bluetooth, IrDA, 2000g
More>>>
Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI:
The official description of Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 'go anywhere, print anytime' mini photo printer delivers superior photo lab quality. A crystal clear TFT screen and Easy-Scroll Wheel provide an intuitive interface for ease of use, without a PC.

Features:
-Portable mini photo printer with 6.3cm TFT screen
-Easy-Scroll Wheel for ease of use
-Superior photo lab quality: 9600x2400dpi & 1pl
-View, edit and print from memory cards, PictBridge cameras, mobile phones
-Fast borderless photo print in 59 seconds

Effortless PC-free printing
With its crystal clear 6.3cm TFT screen and Easy-Scroll Wheel, the PIXMA mini260 makes PC-free photo printing easier than ever before. View, select, edit and print digital photos at a touch. Simply spin the Easy-Scroll Wheel to select printing options on the screen. Enhance photos automatically and achieve expert results effortlessly.

Print directly from a card, camera or mobile phone
Print perfect photos directly from popular memory cards and PictBridge compatible cameras and camcorders, without connecting to a PC. Also print photos directly from mobile camera phones via the IrDA interface, PictBridge port or an optional Bluetooth® Unit.

Superior photo print quality
Produce beautiful colour prints with high contrast, smooth gradations and excellent image detail. A superior 9600x2400dpi print resolution is achieved using Canon's FINE print head in combination with microscopic 1pl ink droplets. A wide range of Canon photo papers are supported for printing vibrant colour photos with a satin or glossy finish.

Fast borderless photo printing
Print a photo lab quality 10x15cm borderless photo in approximately 59 seconds in Standard mode. Simply plug into the PictBridge port and print direct from your camera. Even enjoy fast borderless photo printing on convenient credit card size or fun photo stickers.

Long-lasting prints
Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using the FINE print head, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful photos.

'Go anywhere, print anytime' portability
This compact mini photo printer has a smart, stunning design. Take it anywhere with ease, using the convenient carrying handle. Or store it upright in the smallest spaces. To use the printer, simply set it flat and open up the adjustable tilting screen and paper trays. An optional battery pack and Bluetooth Unit® provide truly portable printing.

Convenient computer connection
A USB port offers flexibility for connection to your PC or laptop, so you can store digital photos. Both Windows and Mac systems are supported.

Short summary description Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI:
This short summary of the Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA mini220, Colour, 4800 x 1200 DPI, 1

Long summary description Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI:
This is an auto-generated long summary of Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon PIXMA mini220. Colour, Number of print cartridges: 1. Maximum resolution: 4800 x 1200 DPI

Features
Print head nozzles
2 pl
Colour *
Yes
Number of print cartridges *
1
Printing
Maximum resolution *
4800 x 1200 DPI
Input & output capacity
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Standard media sizes
10 x 15cm, 54 x 86mm
Maximum print size
100 x 150 mm
Paper tray media types *
Glossy paper
Media weight (tray 1)
270 g/m²
Ports & interfaces
I/O ports
USB
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
Yes
Performance
Acoustic pressure emissions
39 dB
Compatible memory cards
Microdrive
Design
Market positioning *
Home & office
Display diagonal
6.35 cm (2.5")
Display resolution
23232
Power
Power consumption (printing) *
11 W
Power consumption (standby)
1.5 W
System requirements
Mac compatibility
Yes
Compatible operating systems
-Windows XP SP1,SP2/Windows 2000 Professional SP2, SP3, SP4 -Mac OS X v.10.2.8 - v.10.4
Minimum processor
Pentium II 300 MHz
Minimum RAM
128 MB
Minimum storage drive space
400 MB
Minimum system requirements
-Windows XP, 2000 Professional -Internet Explorer 5.0-6.x -400 MB HD -CD-ROM -800x600
Minimum system requirements for Macintosh
-Mac OS X v.10.2.8 -Safari -Intel PowerPC G3, G4, G5 -128 MB RAM -250 MB -CD-ROM -800x600
Operational conditions
Non-operating relative humidity (non-condensing)
10 - 90%
Weight & dimensions
Weight
2 kg
Packaging data
Bundled software
Easy-PhotoPrint
Other features
Dimensions (WxDxH)
220 x 222 x 99 mm
Infrared data port
Yes
Print technology
Inkjet
Interface
USB 2.0, Bluetooth 1.2, IrDA 1.2
Type
BCI-16
Power requirements
AC 100-240V, 50/60Hz
Print head
FINE
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:17:23
Uk has collected 2 expert reviews for Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 21:17:19
Canons PIXMA mini220 is a compact photo printer, though it looks more like a futuristic toy tank. At £57 including VAT its very affordable; Epsons PictureMate 240, which won a Best Buy award in Whats New, Shopper February 2007, costs £75. Most m...
40%
Brand Image Product code Product Stock Price from
Canon PIXMA mini 260 inkjet printer Colour 9600 x 2400 DPI Canon PIXMA mini 260 inkjet printer Colour 9600 x 2400 DPI
(show image)
1444B002 PIXMA mini 260 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA mini 260 inkjet printer Colour 9600 x 2400 DPI Canon PIXMA mini 260 inkjet printer Colour 9600 x 2400 DPI
(show image)
1444B009 PIXMA mini 260 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA mini 260 inkjet printer Colour 9600 x 2400 DPI Canon PIXMA mini 260 inkjet printer Colour 9600 x 2400 DPI
(show image)
1444B008 PIXMA mini 260 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)