Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A640 10 MP CCD 1/1.8" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A640
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1287B008 show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13077
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot A640 10 MP CCD 1/1.8" Silver :
The short editorial description of Canon PowerShot A640 10 MP CCD 1/1.8" Silver

PowerShot A640 10 Megapixel
More>>>
Canon PowerShot A640 10 MP CCD 1/1.8" Silver:
The official marketing text of Canon PowerShot A640 10 MP CCD 1/1.8" Silver as supplied by the manufacturer

The PowerShot A700 combines top specifications with innovative technology to transport your photography to an exciting new level. You'll capture superb detail and subtlety with the 6.0 megapixel CCD and 6x optical zoom lens. Enjoy expanded low-light shooting ability using ISO speeds up to 800, and see it all on a large 2.5 inch LCD screen.

- 6.0 Megapixel digital camera with powerful Canon 6x Optical Zoom lens
- High-performance features include a large 2.5 inch LCD screen, 9-point AiAF and 20 Shooting Modes
- New ISO 800 reduces image blur and expands low-light shooting ability
- DIGIC II Image Processor and iSAPS Technology for superior image quality, faster operation and lower power consumption
- 16:9 Widescreen mode for full-screen viewing on widescreen TVs and computer monitors
- Record high-quality movies with sound up to 60 fps QVGA (320 x 240)
- Print/Share Button for easy direct printing and downloading, plus ID Photo Print and Movie Print with Canon CP and SELPHY Compact Photo Printers

Short summary description Canon PowerShot A640 10 MP CCD 1/1.8" Silver:
This short summary of the Canon PowerShot A640 10 MP CCD 1/1.8" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot PowerShot A640, 10 MP, 1/1.8", CCD, 4x, 245 g, Silver

Long summary description Canon PowerShot A640 10 MP CCD 1/1.8" Silver:
This is an auto-generated long summary of Canon PowerShot A640 10 MP CCD 1/1.8" Silver based on the first three specs of the first five spec groups.

Canon PowerShot PowerShot A640. Megapixel: 10 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range (f-f): 7.3 - 29.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: optical. PictBridge. Weight: 245 g. Product colour: Silver

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/1.8"
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
7.3 - 29.2 mm
Focusing
Focus *
TTL
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80,100,200,400,800,AUTO
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted,Spot
Shutter
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
mechanical
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Red-eye reduction
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
If the device is geared up for voice recording.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
mmc,sd
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display resolution (numeric)
Total number of pixels that display has.
115000 pixels
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
optical
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
AUTO, Cloudy, custom modes, daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
beach, Children, Close-up (macro), Fireworks, Night, party (indoor), Portrait, Underwater, Landscape
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
black&white,Neutral,Positive film,Sepia,Skin tones,Vivid
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Number of batteries supported
The number of batteries that can be used with the product.
2
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
109.4 mm
Depth *
The distance from the front to the back of something.
49.1 mm
Height *
The measurement of the product from head to foot or from base to top.
66 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
245 g
Other features
Video capability
Capability of video recording/playback.
Yes
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
8 / 7
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 - 1/2500 s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/Me/2000/XP Mac OS X v10.2 - 10.4
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:29:54
Uk has collected 38 expert reviews for Canon PowerShot A640 10 MP CCD 1/1.8" Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:29:54
Nl heeft 38 proffesionele recensies verzameld voor Canon PowerShot A640 10 MP CCD 1/1.8" Zilver. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:29:54
Fr a recueilli 38 avis d’experts pour Canon PowerShot A640 10 MP CCD (dispositif à transfert de charge) 1/1.8" Argent et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:29:54
De hat 38 Expertenmeinungen über Canon PowerShot A640 10 MP CCD 1/1.8 Zoll Silber eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:29:54
Testseek ha raccolto 38 recensioni da parte di esperti per Canon PowerShot A640 10 MP CCD 1/1.8" Argento e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:29:54
Es ha coleccionado 38 opiniones de expertos para Canon PowerShot A640 10 MP CCD 1/1.8" Plata y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:29:54
Dk har samlet 38 ekspertanmeldelser for Canon PowerShot A640 10 MP CCD 1/1.8" Sølv og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:29:54
Se har samlat in 38 experttester för Canon PowerShot A640 10 MP CCD 1/1.8" Silver och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:45:25
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:45:25
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:45:25
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:45:25
79%
Source Review comments Score
Photoradar.com
Updated:
2011-09-26 00:27:50
Picking up the chunky A640 is like travelling back to a simpler era - it's unashamedly heavy, has an optical viewfinder and uses good old AA batteries. And while the PowerShot's charcoal grey casing might not be much to look at, it's made (mostly) from...
Bottom line Picking up the chunky A640 is like travelling back to a simpler era - it's unashamedly heavy, has an optical viewfinder and uses good old AA batteries. And while the PowerShot's charcoal grey casing might not be much to look at, it's made (mostly) from...
80%
techradar.com
Updated:
2011-09-26 00:27:53
Remember the days when digital cameras looked like digital cameras, instead of slivers of sculpted metal or retro SLRs? Picking up the chunky A640 is like travelling back to a simpler era - its unashamedly heavy, has an optical viewfinder and uses goo...
Good Produces crisp, sharp images, Excellent Macro mode...
Bad Quite bulky for a compact, Occasionally inaccurate AF...
Bottom line Remember the days when digital cameras looked like digital cameras, instead of slivers of sculpted metal or retro SLRs? Picking up the chunky A640 is like travelling back to a simpler era - its unashamedly heavy, has an optical viewfinder and uses goo...
90%
goodgearguide.com.au
Updated:
2011-11-04 09:18:05
The PowerShot A640 is an excellent all round advanced camera. While its features arent quite as robust as some more expensive models, for this price tag, its a good buy.
Good Sharp pictures, great chromatic aberration performance, colourful shots...
Bad Some image noise issues, bulky design The Final Word The PowerShot A640 is an excellent all round advanced camera. While its features arent quite as robust as some more expensive models, for this price tag, its a good buy.
Bottom line The PowerShot A640 is an excellent all round advanced camera. While its features arent quite as robust as some more expensive models, for this price tag, its a good buy.
80%
letsgodigital.org/nl/
Updated:
2014-07-19 02:01:04
Canon PowerShot A640 Test: Een maand voordat de Photokina 2006 van start ging besloot Canon haar nieuwe assortiment voor de volgende periode voor te stellen. Naast talloze printers en overige apparatuur werd er ook weer een nieuwe serie digitale camera's...
Bottom line Je zou nog kunnen discussiëren over het ontbreken van bepaalde sneltoetsen voor bijvoorbeeld ISO, maar daarmee komt het concept wel heel dicht bij zijn grote broer; de Canon PowerShot G7. Er moet een verschil merkbaar blijven en wat mij betreft stelt Cano...
79%
zdnet.fr
Updated:
2011-09-26 00:29:15
Son écran orientable permettant des prises de vue originales et sa résolution de 10 mégapixels assurant des impressions de grande taille sans compter ses possibilités de réglages manuels font du Canon PowerShot A640 un appareil assez attrayant...
Good nombreuses commandes manuelles; LCD escamotable; accepte les compléments optiques.
Bad bruit à limage à ISO 800; pas de stabilisateur dimage.
Bottom line lA640 ne fait pas de miracles en conditions de faible luminosité, mais il offre de nombreuses fonctionnalités que les photographes apprécieront...
79%
Lesnumeriques.com
Updated:
2011-09-26 00:29:49
Canon renouvelle sa gamme de compacts, rien que ça c'est déjà un évènement tant ils dominent le marché. Ça devient encore plus intéressant quand on découvre sur le dernier A640 une finition revue et franche...
Good Design, ergonomie, finition, grand écran orientable, Alimentation par piles AA (certains apprécieront), Piqué, rapidité, justesse des couleurs, Mode macro, Modes manuels...
Bad Pas de stabilisateur, Alimentation par piles AA (les autres détesteront), Hautes sensiblités très dégradantes, Grand angle seulement 35 mm...
Bottom line L'appareil est fantastique, il produit de superbes photos très piquées au couleurs justes... surtout en extérieur. En intérieur l'absence de stabilisateur optique contraint soit de passer par le flash, soit d'opter pour les...
80%
letsgodigital.orgde
Updated:
2011-09-26 00:28:31
Der Erfolg, den Canon mit seinem Digitalkamera-Sortiment hat, dürfte meiner Ansicht nach unvermindert anhalten, dank der Qualitäten, die die Canon PowerShot A640 aufzuweisen hat. Die Kamera hat mir in der Praxis rundherum gut gefallen. Das praktische...
79%
tecnozoom.it
Updated:
2011-09-26 00:29:54
Questa nuova fotocamera della Canon vanta un design moderno e molto compatto, con dimensioni abbastanza ridotte. La Powershot A640 misura infatti 109,4 millimetri di altezza, 66 millimetri di larghezza e 49,1 millimetri di profondità, per un peso di 24...
Good Teleconverter; Risoluzione foto; Safety Zoom; Effetti di speciali; Processore; Sensore...
Bad Prezzo...
Bottom line La Canon Powershot A640 è una delle migliori e più complete fotocamere digitali compatte attualmente disponibili in commercio. Il sensore da 10 megapixel parla già da solo, anche perché è raro trovare un sensore del genere sulle compatte. Si aggiungon...
80%
letsgodigital.org/es/
Updated:
2011-09-26 00:27:33
Creo que el éxito de Canon con esta gama de cámaras digitales continuará gracias a la excelente calidad de la Canon PowerShot A640. Realmente me ha gustado ésta cámara que he probado. El práctico formato con una Buena empuñadura y, más importante, las...
79%
photographyreview.com
Updated:
2011-09-26 00:27:37
by Photo-John The Canon PowerShot A640 is a full-featured, 10-megapixel, compact digital camera with a 16:9 widescreen capture mode, image stabilization, and an extra-wide LCD display built into an attractive, sturdy metal body. Canon PowerShot A640 St...
0%
Megapixel.net
Updated:
2011-09-26 00:27:45
While the exterior shape of the A640 is roughly the same as the A620, this model sports a dark-gray metallic finish with a lighter gray grip, as well as a metallic lens barrel and lens trim — the latter being removable to accept a conversion lens ad...
Good Excellent image quality, Very lowdistortion lens with no chromatic aberration, Low noise from 80 to 200 ISO, 25inch pivoting LCD monitor, Fully useable ISO range, Fast to operate, Wellpriced...
Bad 25inch monitors resolution a bit low for its size, Optical viewfinder shows only part of the frame being captured, Redeye reduction flash mode requires accessing the menu...
Bottom line From the PowerShot A620 springs the Canon PowerShot A640 and A630, both of which retain the same body design and 4X optical zoom as the A620, but with the addition of a 2.5-inch LCD monitor and an increase in resolution: the A630 to 8 megapixels, and t...
91%
techtree.com
Updated:
2011-09-26 00:28:06
Although the camera we have today was released along with the A630 (which we reviewed some time back), its just becoming popular here, in the Indian market. Maybe its due to the fact that people have realized why we need a camera that captures more p...
Good 10 MP, Vari-angle LCD, 4x Optical zoom, Good color reproduction, Sharp images, Excellent image quality, Can attach external lens or filters...
Bad Average Movie quality, Length of movie clips limited to 1GB...
90%
digitalcamerainfo.com
Updated:
2011-09-26 00:28:10
Good Flip out LCD monitor with wide view Flash exposure compensation Only 10 MP compact cam with manual controls 4x optical zoom lens Manual controls Great movie mode...
Bad High noise levels Slow start-up and operation Inaccurate viewfinder Only 115k on LCD Barrel distortion Heavy and clumsy camera body Expensive $399 price...
Bottom line The PowerShot A640 has more pros than cons. It has a lot of resolution at 10 megapixels, but that won’t be necessary for most users of this camera. Point-and-shooters won’t need to create life-size prints since most will make small prints with...
0%
letsgodigital.org
Updated:
2011-09-26 00:28:14
I think that Canons success with its digital camera range is set to continue thanks to the excellent quality of the Canon PowerShot A640. I really liked this camera when I tried it out. The handy format with good grip, and more importantly, the settin...
79%
ephotozine.com
Updated:
2011-09-26 00:28:27
The flip-out LCD from the Canon G-series has been found safe and well on an A-series compact with 10Mp resolution as Duncan Evans explains.The PowerShot A-series from Canon had a reputation as the cheap and cheerful, easy to use range of entry-level co...
Good 10Mp resolution 2.5” LCD Good controls Lots of colour modes 4x optical zoom 1cm macro mode...
Bad Only sRGB Not great range of exposure compensation Not a fast shooter Images noisy...
Bottom line For a budget range camera to have a selection of full-feature camera modes, a flip-out LCD and a 10Mp resolution is something of a surprise. The A640 is a willing, lightweight and convenient little camera that can taken anywhere and used without drawin...
80%
Neocamera.com
Updated:
2011-09-26 00:28:35
Canon has done well with the Powershot A640. This compact digital camera has a complete feature set including full-manual controls, manual focus and custon white-balance. The A640 handles well and produces rather images with good sharpness, exposure a...
60%
v3.co.uk
Updated:
2011-09-26 00:28:50
Top-of-the-range 10 megapixel, 4x optical zoom compact...
80%
dpreview.com
Updated:
2011-09-26 00:28:54
The PowerShot A640, launched in August, just before Photokina 06, replaces the popular A620 at the top of Canons increasingly well-specified budget A series range. The new model gets a bit of a facelift (and a new coat of black paint) as well as a...
Good Very good resolution, very clean results at lower ISO settings, Bright, but natural colors, Excellent handling, Decent edge-to-edge lens performance, Useful 35-140mm equiv. 4x zoom lens with decent F2.8-4.1 max aperture range, Reliable focus in most situa...
Bad Clipped highlights in bright, contrasty conditions (not helped by high default contrast), Focusing at tele end in low light can hunt, Zoom is not very smooth - only 7 steps from wide to tele, No ISO button - WB, drive, metering etc only accessible via men...
Bottom line Canon is one of the few companies still producing solid photographic feature-rich compact cameras like this, offering a genuine alternative for the serious photographer on a budget wanting SLR-level control. The A620 was one of the most capable 7MP ca...
80%
tech2.com
Updated:
2011-09-26 00:28:58
Canon is definitely one of the most respected names in the consumer digital camera market segment. The common belief is that you cant really go wrong with purchasing a Canon camera. Though I may not agree a hundred percent with that, I do know that th...
90%
digitalcamerareview.com
Updated:
2011-09-26 00:29:02
The is a 10MP digital camera with a 2.5” LCD, a 4x optical zoom lens (35-140 mm equivalent), with an additional 4x digital zoom for 16X overall. It uses 4 AA batteries and stores images as JPGs on SD/MMS/SDHC memory cards in several selectable compr...
Good Multi position LCD Screen, 10MP, Grid can be superimposed on the LCD Screen, Spot metering...
Bad No ISO in data?...
Bottom line Canon Powershot A640 Digital Camera Review BY: AKAJohnDoePUBLISHED: Friday, December 08, 2006 EMAIL DISCUSS (3) PRINT The Canon PowerShot A640 is a 10MP digital camera with a 2.5” LCD, a 4x optical zoom lens (35-140 mm equivalent)...
0%
photographyblog.com
Updated:
2011-09-26 00:29:07
The Canon Powershot A640 is a 10 megapixel compact digital camera with a 2.5 inch vari-angle LCD screen and optical viewfinder. The 4x optical zoom lens offers an effective focal length of 35-140mm, whilst under the surface the Canon A640 uses the sa...
Bottom line For a UK recommended price of £330 the Canon PowerShot A640 feels like fair value, even if some will miss the style factor of the similarly priced but less flexible IXUS range. Still, despite the plastic construction the A640 isnt bad to look at – t...
80%
imaging-resource.com
Updated:
2011-09-26 00:29:19
Canon PowerShot A640 Overview By: Mike PasiniPreview Date: 11/15/06 The Canon PowerShot A640 couples a 10 megapixel CCD imager sensor with a 4x optical zoom lens that offers a 35mm-equivalent focal range of 35 to 140mm. Thats a moderate wide-angle tha...
Good Excellent value for the money Bright, attractive color that stops short of seeming overdone Good skin tones Auto white balance handles a wide range of lighting well Better than average exposure accuracy Good lens, generally low distortion and chromatic...
Bad Inaccurate optical viewfinder Flash vignetting in the corners at wide angle Too many manuals to find what you need when you need it Auto rotation not recognized by many other standard applications...
Bottom line Canon PowerShots have always been big favorites of our readers, valued for their user-friendly design, excellent photo characteristics, and good build quality. The Canon PowerShot A640 follows suit, sporting an impressive 10 megapixel CCD and a very go...
0%
cameralabs.com
Updated:
2011-09-26 00:29:23
Canon’s PowerShot A640 was announced in August 2006 alongside the PowerShot A630. Each model replaces the popular A620 and A610 models respectively and like their predecessors, share essentially the same specifications with resolution as the main di...
Good Very high resolution images at low sensitivities, 4x optical zoom slightly longer than rivals, Large flip-out screen and optical viewfinder, Full manual controls and decent grip...
Bad Relatively large and heavy for a compact, Screen is low resolution for its size, No live histogram facility, Rechargeable batteries not included...
Bottom line Canon PowerShot A640 verdict Like many new compacts this year, the PowerShot A640 is basically an enhanced version of an earlier model. Since its predecessor was the award-winning A620 though, this is no bad thing. Essentially Canon’s taken the A620...
86%
steves-digicams.com
Updated:
2011-09-26 00:29:36
The PowerShot A640 and A630 digital cameras are equipped with high resolution 10.0 and 8.0 Megapixel CCDs respectively. Both cameras feature the same body design, high-quality Canon 4x Optical Zoom lens, optical viewfinder as well as a 2.5-inch Vari-An...
0%
pcmag.com
Updated:
2011-09-26 00:29:45
Editors Note: Product not yet tested by editor. The following description is from the manufacturer. Canons popular A Series cameras have always stood out from the competition, but PowerShot A640 takes that concept to a whole new level. Experience br...
Good Not yet reviewed by editors.
Bad Not yet reviewed by editors.
Bottom line Not yet reviewed by editors.
60%
digitalfoto.fpgroup.se
Updated:
2011-09-26 00:27:41
I förra numret av DigitalFoto testade vi den bildstabilisatorutrustade PowerShot A710 IS. Den här gången är det dags att testa PowerShot A640. Det handlar om en kompaktkamera som är utrustad med en 10-megapixel-CCD och ett Canon-objektiv på motsvara...
0%
Letsgodigital.org/se/
Updated:
2011-09-26 00:27:57
De tio Megapixlarna har inget riktigt mervärde i jämförelse med deras föregångare. Det ger dig endast lite bättre förstoringar, men det är det knappast värt. De tio Megapixlarna är mera en ’logisk’ uppgradering i Megapixel-racen. Om...
79%
smartson.se
Updated:
2011-09-26 00:28:41
Canon Powershot A640 är en 10 megapixels kamera med vridbar 2,5 tums skärm. Detta ger fotografen nästintill obegränsad konstnärlig frihet.
0%
firstfoto.se
Updated:
2014-06-12 01:17:32
Vi testar PowerShot A640. Det handlar om en kompaktkamera som är utrustad med en 10-megapixel-CCD och ett Canon-objektiv på motsvarande 35-140 millimeter. Kameran är redo att ta första bilden drygt en sekund efter att du tryckt på strömknappen, och det är...
0%
Digit.no
Updated:
2011-09-26 00:28:18
Canon PowerShot A640 er søstermodellen til PowerShot A630, som vi presenterte en test av forleden. Forskjellen er i hovedsak at A640 har 10 Mp oppløsning, mens A630 "bare" har 8 Mp. Brikken er større enn hva som er vanlig i minikameraer, og større bri...
73%
Akam.no
Updated:
2011-09-26 00:28:23
Canon har oppgradert den populære A-serien med flere nye modeller. Vi har sett på de to toppmodellene A640 og A710IS. To fordi Canon tydeligvis ikke vil samle alle finessene i en modell i denne mye-for-pengene-serien.
Bottom line Det er kanskje dumt å spekulere i hva Canon kunne (les burde) gjort annerledes, men denne gangen er det vanskelig å la være. A640 og A710IS Her har vi to kameraer som begge får en anbefaling. Hadde de beste egenskapene til disse kameraene vært samlet...
80%
techtree.com
Updated:
2016-12-27 19:45:25
Although the camera we have today was released along with the A630 (which we reviewed some time back), its just becoming popular here, in the Indian market. Maybe its due to the fact that people have realized why we need a camera that captures more p...
Good 10 MP, Vari-angle LCD, 4x Optical zoom, Good color reproduction, Sharp images, Excellent image quality, Can attach external lens or filters...
Bad Average Movie quality, Length of movie clips limited to 1GB...
90%
firstpost.com
Updated:
2016-12-27 19:45:25
Canon is definitely one of the most respected names in the consumer digital camera market segment. The common belief is that you cant really go wrong with purchasing a Canon camera. Though I may not agree a hundred percent with that, I do know that th...
90%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details