Canon logo

Canon PowerShot A640 1/1.8" 10 MP CCD 3648 x 2736 pixels Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4274
Info modified on:
04 Apr 2019, 07:51:44
Short summary description Canon PowerShot A640 1/1.8" 10 MP CCD 3648 x 2736 pixels Grey:

Canon PowerShot A640, 10 MP, 3648 x 2736 pixels, 1/1.8", CCD, 4x, Grey

Long summary description Canon PowerShot A640 1/1.8" 10 MP CCD 3648 x 2736 pixels Grey:

Canon PowerShot A640. Megapixel (approx.): 10 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 7.3 - 29.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 245 g. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.