EISA.eu Updated: 2016-10-24 01:18:20
|
Canon EOS 80D är inte en SLR-kamera i mängden. Canon har tagit fram en kamera som kombinerar många innovativa funktioner för stillbild och video. Den mest centrala tekniken är Canons Dual Pixel CMOS AF som möjliggör snabb fokusering i live view och under...
|
|
|
Features & Build The jump in megapixels means the 80D actually has more resolution than Canon's full-frame 6D DSLR, matches the brand's flagship 1D X MkII, and is on par with the Pentax K-3 II that also has an APS-C sensor. Other steps forward see the au...
![Bottom line](/static/images/reviews-bottomline.png)
As with previous additions to Canon's XXD line up, the 80D builds on the strengths of its predecessors, offering enthusiast photographers a powerful APS-C DSLR that's easy to use and gives great results. What's different this time is that Canon has added...
|
|
|
After almost three years on the market, Canon recently updated the midrange, enthusiast EOS 70D, one of our favorite movie-capable DSLRs. Among the new features, the new EOS 80D has more megapixels, improved video quality, and an enhanced autofocus system...
![Good](/static/images/reviews-good.png)
Excellent 24-megapixel stills, Best DSLR autofocusing for movie capture, 45-point autofocus system, Headphone jack...
![Bad](/static/images/reviews-bad.png)
4K video...
![Bottom line](/static/images/reviews-bottomline.png)
The 80D is a proper upgrade to the 70D, and retains the Editors' Choice. It may not look different, but there are significant improvements under the hood, namely the autofocusing, superior stills, and Full HD videos that are top-notch. The 80D is a nice s...
|
|
pcauthority.com.au Updated: 2016-10-24 01:18:20
|
Ask the experts and they'll tell you that photography is all about light. They're right, of course, but focus is pretty damn important too – and that's why Canon's new EOS 80D is one of the best cameras we've used in ages. Simply put, the 80D gives yo...
![Bottom line](/static/images/reviews-bottomline.png)
The 80D is the do-it-all camera that does it all for you. We're smitten...
|
|
|
At a glance:Comparing Canon’s current DSLR line-up with what it was three or four years ago highlights how, today, the manufacturer offers a wider range of models catering for all types of photographer and sizes of budget. Canon once offered a couple of A...
![Bottom line](/static/images/reviews-bottomline.png)
The 80D isnt as revolutionary as the 70D was when it was released. Nevertheless, its better than its predecessor in a number of areas, including the accuracy of focusing both in and out of live view. The 80D is more responsive at focusing in low light t...
|
|
dpexpert.com.au Updated: 2016-10-24 01:18:20
|
This is an upgrade to the 70D with particular attention paid to improving video capture. The new 24mp APS sensor has a dual pixel auto focus system, together with more AF points, for faster, accurate focus. This, combined with the new motor type in the ki...
![Good](/static/images/reviews-good.png)
This is a Canon, so still photos are fine, both JPEG and RAW and high ISO performance is outstanding. It is the video that is a revelation. Simply touch the critical feature of the subject on the touch screen and the camera will track that spot flawlessly...
![Bad](/static/images/reviews-bad.png)
Simple vertical tilting screens work better than fully articulated...
![Bottom line](/static/images/reviews-bottomline.png)
The super fast focus makes this camera a joy to use. It is so responsive it feels almost thought-controlled. The new lens works so well with the body that it is an almost indispensable part of the combination. If video is not a priority then the EOS 70D i...
|
|
|
Even as professionals were catered to by the launch of the top of the range EOS 1D X Mark II at the beginning of this year, next in line for some upgrade love were prosumers and enthusiasts, as Canon launched the follow-up to the well received EOS 70D (re...
![Good](/static/images/reviews-good.png)
Excellent autofocus system, Improved sensor, Compact sensor, WiFi and NFC onboard...
![Bad](/static/images/reviews-bad.png)
Small command wheel, Expensive...
|
|
|
All 45 points are cross-type and they can be selected individually or grouped into areas to enable fast and accurate focusing virtually anywhere in the frame. The AF system can operate in light levels as low as moonlight (-3EV), while the central 27 in th...
![Bottom line](/static/images/reviews-bottomline.png)
Photographers looking to step up from an entry-level EOS DSLR to one with more serious imaging capabilities should consider the EOS 80D as a possible option, although (like other DSLR cameras) it's not the best choice for anyone with a serious interest in...
|
|
|
If you're looking to drop a four-figure wedge of cash of a mid-range DSLR - one that'll last you for a good stretch of time - then Canon is one of the names that so often floats to the surface; the crema on the coffee, if you will. And in the 80D that lay...
![Good](/static/images/reviews-good.png)
Continuous autofocus unparalleled at this level, 100% optical finder (finally), fast performance and significant buffer, decent image quality throughout, vari-angle touchscreen (with speedy live view)...
![Bad](/static/images/reviews-bad.png)
No 4K video, no second SD slot, viewfinder flare from direct light sources, off-centre 1-point AF not always perfect, no speed increase over 70D, finish looks plasticky...
![Bottom line](/static/images/reviews-bottomline.png)
The Canon EOS 80D takes almost everything that was missing or not quite up to scratch in the already impressive 70D and sets it right. Save for a second SD card slot and absence of 4K video there's not a whole lot missing in this mid-range master...
|
|
|
The new 80D, which replaces the 70D launched in July 2013, sits smack in the middle of Canon's DSLR line-up. That puts it in prime enthusiast territory, offering the heightened level of control and advanced features that these users demand in comparison w...
![Good](/static/images/reviews-good.png)
24Mp Dual Pixel CMOS AF sensor, 110 JPEGs or 25 raw file bursts, New AF systems...
![Bad](/static/images/reviews-bad.png)
No increase in maximum frame rate (but it is 7fps)...
![Bottom line](/static/images/reviews-bottomline.png)
On paper this looks like a healthy upgrade from the 70D and a great choice for enthusiast photographers. It's going to be an interesting one to test when we get a full production sample...
|
|
|
Canon EOS 80D hands-on – A satisfying update for Canon enthusiasts Canon's all-new EOS 80D follows the recent addition of the of the hotly anticipated 1DX Mark to the professional EOS roster and is yet another sign the firm's turning its attention squarel...
![Bottom line](/static/images/reviews-bottomline.png)
Canon EOS 80D – Image Quality Canon has used a 24-million-pixel sensor before, in the EOS 750D and 760D. However, these two models don't feature the 80D's Dual Pixel CMOS AF sensor. The jump to a 24-million-pixel sensor is good news for those who like fre...
|
|
techradar.com/au/ Updated: 2016-10-24 01:18:20
|
The new 80D, which replaces the 70D launched in July 2013, sits smack in the middle of Canon's DSLR line-up. That puts it in prime enthusiast territory, offering the heightened level of control and advanced features that these users demand in comparison w...
![Good](/static/images/reviews-good.png)
24Mp Dual Pixel CMOS AF sensor, 110 JPEGs or 25 raw file bursts, New AF systems...
![Bad](/static/images/reviews-bad.png)
No increase in maximum frame rate (but it is 7fps)...
![Bottom line](/static/images/reviews-bottomline.png)
On paper this looks like a healthy upgrade from the 70D and a great choice for enthusiast photographers. It's going to be an interesting one to test when we get a full production sample...
|
|
|
How would you rate your skills with a camera - newbie, amateur, enthusiast or professional?If you fall into that third category, Canon has just refreshed its line-up with the ideal digital SLR.The 80D is an upgrade on the 70D, which was one of Canon's mor...
![Good](/static/images/reviews-good.png)
Superb focusing in all modes, Excellent image quality, Wi-Fi and app features actually work, Swivelling touchscreen and plenty of controls...
![Bad](/static/images/reviews-bad.png)
Bigger than a non-DSLR (obviously), Pricey, No 4K video...
![Bottom line](/static/images/reviews-bottomline.png)
The 80D looks like a solid upgrade to the 70D, fixing the flaws that affect its biggest audience. Stills photographers will welcome the changes too, but make no mistake; this is a DSLR aimed at video first. At launch, the 80D will go head-to-head with Ni...
|
|
|
Canon EOS 80D review: Hands-on First Look At a glance: 24.2-million-pixel APS-C sensor DIGIC 6 image processor EF/EF-S lens mount ISO 100-16,000 (extendable to ISO 25,600) 7fps continuous shooting 3.5mm headphone input £999.99 (body only) Having recently...
|
|
cybershack.com.au Updated: 2016-11-02 01:38:37
|
Canon's new midrange EOS 80D is an attempt at bridging the gap between enthusiast gear and pro gear. It's got several cool features for the average user and a few nice options for more advanced users.Canon's cameras usually have great build quality and ni...
![Good](/static/images/reviews-good.png)
Great image quality, Solidly built, Easy to use...
![Bad](/static/images/reviews-bad.png)
Included lens lets the camera down a little, Fiddly to pair with smartphone, Not easily portable...
|
|
|
Same, Yet Different The handling of the camera can be categorised as feeling similar, yet not… at the same time. It shares similar body style and design as the 70D, but it has tweaked ergonomics in hand. Additionally, it has 45 AF points that can be selec...
![Bottom line](/static/images/reviews-bottomline.png)
Taking The Canon 80D For A Test Drive24.2-megapixel Imaging GoodnessWith every snap, the images that comes out from the Canon EOS 80D will be good, as the 24.4-megapixel sensor is helped by the DIGIC 6 image processor to deliver pictures like it was picke...
|
|
|
How would you rate your skills with a camera - newbie, amateur, enthusiast or professional?If you fall into that third category, Canon has just refreshed its line-up with the ideal digital SLR.The 80D is an upgrade on the 70D, which was one of Canon's mor...
![Good](/static/images/reviews-good.png)
Superb focusing in all modes, Excellent image quality, Wi-Fi and app features actually work, Swivelling touchscreen and plenty of controls...
![Bad](/static/images/reviews-bad.png)
Bigger than a non-DSLR (obviously), Pricey, No 4K video...
![Bottom line](/static/images/reviews-bottomline.png)
The 80D is a really lovely camera to use. Everything is just so effortless - you pick it up, point it at something, click away and get a load of great, in-focus pictures back. Then, if you want, you can connect via Wi-Fi and download them to your phone.It...
|
|
|
The EOS 80D is the latest model in Canon’s enthusiast line of cameras. It’s a step up from the consumer-oriented EOS 750D and 760D, with a bigger viewfinder, more physical controls, a weather sealed body, longer battery life, faster performance and more...
![Good](/static/images/reviews-good.png)
Competent all-rounder, Excellent autofocus in video capture...
![Bad](/static/images/reviews-bad.png)
Sometimes overexposes high-contrast scenes in JPEG mode, No 4K video capture, Still image autofocus not the most reliable...
![Bottom line](/static/images/reviews-bottomline.png)
The Canon EOS 70D earned itself a five-star review at Expert Reviews, not because of any specific stand-out feature but for its elegance and competency across the board. The 80D has echoes of the same traits, but three years on and with the 70D still avai...
|
|
wovow.org Updated: 2016-12-22 03:48:42
|
Canon has just introduced a new camera aimed at enthusiasts and advanced users. This is the new Canon EOS 80D, a model that comes to replace the EOS 70D with a new APS-C sensor size with higher resolution, improved system approach and a viewfinder with 10...
|
|
|
Canon EOS 80D Review – On paper, the Canon EOS 80D with 18-135mm IS lens kit is equipped with a lot of goodies. It weighs 730 grams (body only) and has a 24.2 Megapixels APS-C CMOS sensor. The packaging comes with the Canon EOS 80D body, the lens, camera...
|
|
gadgetscentral.co.uk Updated: 2017-05-13 03:28:48
|
The EOS 80D is a step up from the consumer-oriented EOS 750D and 760D, with a bigger viewfinder, more physical controls, a weather sealed body, longer battery life, faster performance and more sophisticated autofocus...
|
|
devontechsupport.com Updated: 2017-05-19 01:28:45
|
The new 80D, which replaces the 70D launched in July 2013, sits smack in the middle of Canon's SLR line-up, above the 760D and below the 7D Mark II. That puts it in prime enthusiast territory which means it needs to appeal to people who want to shoot a ra...
![Good](/static/images/reviews-good.png)
Enthusiast photographers want a camera that works for them, that lets them access the most important features quickly and adjust settings effortlessly. The 80D provides a quick route to the most commonly used features and allows a good degree of customisa...
![Bad](/static/images/reviews-bad.png)
The downside to an advanced autofocus system is that it's complex and getting the best from it takes some input from the photographer. In more advanced cameras like the 7D Mark II, 5D Mark III and 1DX Mark II, Canon has tried to help with the Case Studies...
![Bottom line](/static/images/reviews-bottomline.png)
It's bigger than the average compact system camera and its viewfinder can't preview images as they will be captured, but the Canon 80D is an excellent choice of camera for enthusiast photographers. It has a high quality sensor that is able to capture a go...
|
|
|
Before we begin our shootout, let us answer the question on what is the mark of a prosumer camera?Broadly speaking, this class of cameras is able to deliver on most commercial jobs, yet generally priced within the reach of a serious enthusiast or professi...
|
|
|
The Canon EOS 80D ($1,199) builds upon the foundation of its predecessor, the 70D, and impresses with its new 45-point autofocus system, improved dynamic range and better high-ISO performance. The dual-pixel AF technology found in the 70D has been improve...
![Good](/static/images/reviews-good.png)
45 Autofocus point, Articulated LC, Microphone and headphone jacks...
![Bad](/static/images/reviews-bad.png)
No 4K vide, Single card slot...
![Bottom line](/static/images/reviews-bottomline.png)
The Canon EOS 80D is great for photographers who want to step up from Canon’s Rebel line, as well as 70D owners who want to upgrade to a much better AF system.But there are other cameras in this APS-C class that are worth considering, such as the Nikon D7...
|
|
camerastuffreview.com Updated: 2016-10-24 01:18:20
|
The Canon 80D is Canons newest SLR with APS-C sensor. "A powerful, fully equipped DSLR that offers everything that you need – at your fingertips – to further develop your talents in the area of photography and video " – so reads the press release from Can...
![Good](/static/images/reviews-good.png)
Great color reproduction, Highest usable dynamic range of all Canon APSC cameras, Extremely fast auto focus, both for video and for photography, Headphone connection for video, Nice menu...
![Bad](/static/images/reviews-bad.png)
ISO range is limited, Limited video options: no slow motion, 4K, focus peaking or clean video output, Dynamic range does not yet match that of competitors...
|
|
|
Canon's midrange SLR family, including cameras like the previous-generation 70D and the current 80D ($1,199, body only), has long been a solid choice for photographers who feel that the consumer-friendly Rebel line is lacking, but don't need to move up to...
![Good](/static/images/reviews-good.png)
45-point autofocus system, 7fps capture with focus tracking, Vari-angle touch-screen display, Pentaprism viewfinder, Smooth video autofocus, 1/8,000-sec shutter and 1/250-sec flash sync, Wi-Fi with NFC...
![Bad](/static/images/reviews-bad.png)
No 4K video support, Single SD card slot, Omits PC sync connection...
![Bottom line](/static/images/reviews-bottomline.png)
The Canon EOS 80D offers some significant upgrades over its predecessor, and is a strong performer in the midrange SLR space...
|
|
|
With an all-new 24.2Mpix APS CMOS sensor, a 45-point all cross-type viewfinder for stills, and a Dual Pixel CMOS AF system for live view or when recording video, the Canon EOS 80D is the latest model in the maker's double-digit series. Read on to find out...
![Bottom line](/static/images/reviews-bottomline.png)
The Canon EOS 80D has improved low ISO noise and a more useful dynamic range at and close to base ISO over its siblings. However, class-leading sensors such as those found in the Sony a6300 and the Nikon D7200 still have more usable dynamic ranges, and th...
|
|
|
The Canon EOS 80D is a prosumer APS-C digital SLR camera. Successor to the three year old 70D, the EOS 80D features a 24.2 megapixel CMOS sensor, an updated Dual-Pixel CMOS AF system which now additionally offers continuous autofocus during live view stil...
![Bottom line](/static/images/reviews-bottomline.png)
The Canon EOS 80D builds on the big leap forward that its predecessor made principally by adding continuous autofocusing for live view stills shooting and upgrading the image sensor and focusing/metering systems. So although it looks outwardly very simil...
|
|
|
The EOS 80D is the latest iteration of Canon's APS-C-chipped DSLRs that began with the introduction of the (no kidding) three-megapixel EOS D30 in 2000. I've owned and shot with every camera in this series through the 60D. I so dearly loved my Canon 50D...
![Bottom line](/static/images/reviews-bottomline.png)
Am I going to add a Canon EOS 80D to my gear bag? It's tempting. The combination of 24 megapixels and 45 AF focus points are a major improvement over my EOS 60D's 18 megapixels and nine (count 'em) focusing points. And while the 80D lacks the overall ease...
|
|
whatdigitalcamera.com Updated: 2016-10-24 01:18:20
|
The EOS 70D impressed us when it arrived on the scene three years ago. Michael Topham tests the new Canon EOS 80D to find out how it improves on what we've seen beforeAt a glance:Comparing Canon's current DSLR line-up with what it was three or four years...
![Bottom line](/static/images/reviews-bottomline.png)
Canon EOS 750D Review - Full Specification Latest Deals From eBay Canon EOS 80D Digital SLR Camera w/18-135mm Lens $1448.45 - view now Canon EOS 80D Digital SLR DSLR Camera w/ EF-S 18-135mm Lens Blk w/ 1 Yr Warranty $1419.99 - view now Canon...
|
|
|
The Canon EOS 80D is an enthusiast-level DSLR, and the successor to the 70D. It sports a new 24MP APS-C CMOS sensor which, like the 70D, offers Canon's Dual Pixel on-sensor phase-detection autofocus system. The 80D also gains a new 45-point hybrid AF syst...
![Good](/static/images/reviews-good.png)
Overall, very easytouse, Dual Pixel AF allows for fast, accurate continuous AF in live view, Continuous AF during movie capture is excellent, Improved dynamic range over predecessor, All 45 AF points are crosstype, Center AF point sensitive to 3EV, Microp...
![Bad](/static/images/reviews-bad.png)
Dynamic range lags behind the competition, No 4K video or clean HDMI out, No zebras to evaluate exposure, Subject tracking when shooting through the viewfinder is easily confused, Default settings for 45point Auto Selection mode are unintuitive, FlexiZone...
![Bottom line](/static/images/reviews-bottomline.png)
The Canon 80D centers around ease of use. It offers the best dynamic range of any APS-C Canon camera to date and features dual pixel AF, allowing for continuous focus during both video and still capture. The articulating touchscreen is especially handy in...
|
|
|
The Canon EOS 80D has recently been announced and is scheduled to arrive on the streets in March 2016. At that time, the full review of this featured-packed new camera will be completed at a very high priority.Note that the double figures for the 80D unde...
![Bottom line](/static/images/reviews-bottomline.png)
I would not be completely forthright to omit a last piece of advice to those considering the addition of an 80D to their kits. While "80D" appears a fine name in print, quickly saying the name to someone who is unfamiliar with the model name will likely c...
|
|
|
The earlier 20.2 Megapixel sensor of the EOS 70D has been upgraded to a new 24 Megapixel sensor on the 80D and like its predecessor it employs Canon's Dual Pixel CMOS AF technology. This allows 80% of the pixels on the sensor to double-up as phase-detect...
![Good](/static/images/reviews-good.png)
Good quality 24 Megapixel stills and 1080p movies, Large viewfinder with 100% coverage and on-demand grid lines, Broad and dense 45-point viewfinder AF system, Superb continuous AF during Live View and movies, Fully-articulated touchscreen, Built-in Wifi...
![Bad](/static/images/reviews-bad.png)
No 4k video or 1080p above 60p for slow motion, Still photos a little less crisp than those from the D7200, Doesn't have twin memory card slots, No GPS / location logging on smartphone app, No focus peaking, Continue: In depth...
![Bottom line](/static/images/reviews-bottomline.png)
Canon's EOS 80D is a mid-range DSLR that's equally confident whether shooting through the traditional optical viewfinder or in Live View with the fully-articulated touch-screen. The new 24 Megapixel APS-C sensor may have four more Megapixels over the earl...
|
|
|
Canon's mid-level DSLR line gets updated with a new model every 2.5-3 years, and for 2016 they have added the new EOS 80D. This model replaces the popular 70D from 2013, with a host of improvements.First off, Canon has updated the image sensor on the 80D...
![Good](/static/images/reviews-good.png)
The camera is accurate in all shooting modes, providing excellent exposures, Canon EFmount supports one of the best collections of lenses you will ever find, 24.2Megapixel CMOS imaging sensor provides loads of detail and a very high quality image, DualPix...
![Bad](/static/images/reviews-bad.png)
Does not allow video shooting at any time, the camera must be set to capture video, Higher ISO settings show very high levels of noise and low detail, Custom controls are limited compared to higher level cameras, No 4K video capture, which is becoming mor...
![Bottom line](/static/images/reviews-bottomline.png)
First off, Canon has updated the image sensor on the 80D with an all new 24.2-megapixel, APS-C CMOS image sensor. This offers an additional 4-megapixels of resolution over its predecessor, and they've mated it to their proven DIGIC 6 processor. The inclus...
|
|
|
As for the physical build quality and design, the Canon 80D appears, perhaps not surprisingly, nearly identical to its 70D predecessor. Sitting in the middle ground between the larger 7D-series cameras and the smaller, lighter Rebel series, the Canon 80D'...
![Good](/static/images/reviews-good.png)
Very good image quality; Better RAW high ISO performance than predecessor; Improved buffer depth; Very fast AF; Dual Pixel CMOS AF is excellent; f/8 AF support; 1080/60p video; Headphone jack; Very good battery life...
![Bad](/static/images/reviews-bad.png)
New kit lens isn't very sharp; No 4K video; No clean HDMI out; 29:59 minute video recording limit; Phase detect AF not as sensitive in low-light as expected (Dual Pixel AF is better in low-light)...
|
|
|
I buy only from these approved sources. I can't vouch for ads below.The Canon 80D is a great combination of the light weight of the Canon Rebel DSLRs, with most of the advanced controls of the top of the line cameras like the 7D Mk II. The 80D is a marvel...
|
|
|
Despite a troubled DSLR market, Canon has been resolute in maintaining enough variety in its offerings to ensure a smooth ascent for users who want to climb the ladder of sophistication. The 80D sits at around the middle rung of that ladder, giving advanc...
![Good](/static/images/reviews-good.png)
Great battery life, comfortable design, rotating display, convenient AF selector button, responsive autofocus, solid image quality...
![Bad](/static/images/reviews-bad.png)
Lacks GPS, underwhelming lowlight performance, inconsistent touch focusing through the app, no 4K, PRICE: $1,199...
![Bottom line](/static/images/reviews-bottomline.png)
In isolation, the 80D is an excellent DSLR. “For $1,200, you can't go wrong,” Patiño says. If you're in the EOS family and want to stay there, the 80D is a solid addition. If you own a 70D, you're looking at a big jump in AF points (45 on the 80D vs. 19 o...
|
|
|
The Canon EOS 80D is mid-range workhorse DSLR in a world full of mirrorless cameras that offer bells and whistles galore. While the 80D offers its fair share of fancy features, it shines as a reliable DSLR capable of excelling when shooting still images o...
![Bottom line](/static/images/reviews-bottomline.png)
The Canon 80D is just what it is advertised to be – a mid-range DSLR that won't set any spec sheets on fire but is serviceable across a wide range of applications. It is a worthy successor to what Canon started with the 70D for both still and video shoote...
|
|
|
Last updated: June 2, 2017These days, many (if not most) consumers are likely to shop based on price and capability, rather than according to whether a certain model contains a mirror, or not. We think this is a good thing; With all the increased competit...
![Bottom line](/static/images/reviews-bottomline.png)
Google is holding a competition that could see your Pixel photos gracing millions of screens. Nikon's 100th birthday party continues worldwide as a distributor in Italy organized a one-of-a-kind feat: assembling the world's largest 'human camera' from ov...
|
|
|
The EOS 80D is aimed at dedicated enthusiast photographers, a demanding group of people who want to be able to shoot a huge range of subjects in a variety of conditions. Inside is a new 24-million-pixel sensor along with a DIGIC 6 processing engine; a com...
![Bottom line](/static/images/reviews-bottomline.png)
Canon has created an excellent camera that makes a worthwhile upgrade from the 70D. It's well-built with sensibly arranged controls, has good ergonomics and an extensive feature set, and can be set up to suit your shooting style. Most importantly, the ima...
|
|
|
Last updated: November 21, 2017If you're getting serious about photography and don't mind spending a bit more money, you'll find some amazing cameras in the $1000-1500 price range. These cameras have excellent sensors (some full-frame), advanced autofocus...
|
|
|
We are almost to the end of yet another wonderfully innovative year in technology. The non-stop innovation of the tech sector has presented us with products and services that deliver more horsepower, lower power consumption, and smaller form factors that...
|
|
|
Packed full with great features for enthusiast appeal, find out how Canon's latest enthusiast DSLR performs in our Canon 80D review…Sitting in the middle of Canon's DSLR range the 24million-pixel APS-C format 80D has a very capable 45-point autofocus sy...
![Bottom line](/static/images/reviews-bottomline.png)
The 80D makes an excellent all-rounder with a very high quality autofocus system, snappy continuous shooting and the ability to keep noise in check. And while it's disappointing that it's not capable of recording 4K video, the vari-angle screen, smooth au...
|
|
|
The Canon EOS 77D (9000D in Japan) is a lightweight 24MP APS-C DSLR that offers impressive Dual Pixel Autofocus, good external controls and WiFi and Bluetooth connectivity. It slots between the Rebel T7i and EOS 80D, and can be thought of as the successor...
![Good](/static/images/reviews-good.png)
Enthusiasts and amateurs who are looking to take more control over their photography, and those looking to capture video with ease...
![Bad](/static/images/reviews-bad.png)
24MP sensor brings Dual Pixel AF and dynamic range improvements, Digic 7 processor improves Live View autofocus tracking, Good touchscreen interface and responsiveness, Updated 45-point autofocus system with all cross-type points for better accuracy, Twin...
![Bottom line](/static/images/reviews-bottomline.png)
The Canon EOS 77D is a well-rounded and well-sorted camera. The ergonomics are great, Live View performance is superb and Dual Pixel Autofocus continues to impress. The viewfinder is a little on the small side and it still doesn't shoot 4K video, but as a...
|
|
|
To be very honest, there are lots of things about the 80D that make it my favorite that Canon has put out in a while. But on the other hand, there are things about it that make me wonder what the heck they were thinking.The Canon 80D was tested wi...
![Good](/static/images/reviews-good.png)
Great ergonomics, Excellent AF tracking in Live View mode, Comfortable to hold for a while, Nice menus...
![Bad](/static/images/reviews-bad.png)
More versatile RAW files with less image noise would've made this camera have an Editor's Choice rating, AF in low light could be better, The Canon 80D is a pretty great camera in the hands of a skilled photo editor. At the same time, it can be a great ca...
|
|
|
To start, the best models in the Canon DSLR lineup need to offer at least an APS-C sized image sensor. After all, a larger physical image sensor will yield better image quality for the camera as a whole. And although the number of recordable megapixels is...
|
|
|
Surpassing its predecessor, the Canon EOS 80D is an amazon camera that allows you to shoot vibrant photos as well as clear and beautiful videos. It comes with the Dual Pixel CMOS sensor which has a faster focus time as well as a great megapixel count than...
![Good](/static/images/reviews-good.png)
7 fps continuous shooting, 45 point autofocus, NFC enabled...
![Bad](/static/images/reviews-bad.png)
No 4K shooting support...
![Bottom line](/static/images/reviews-bottomline.png)
While it may not offer 4K video shooting, nor be as affordable as Camcorders like the Canon Vixia HF R700, the Canon EOS 80D is a great camera that is good for both photography as well as shooting videos for vlogging. It also makes great timelapses. You a...
|
|