Canon logo

Canon A3 Fine Art Museum Etching

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36700
Info modified on:
12 Jan 2019, 09:00:24
Short summary description Canon A3 Fine Art Museum Etching:

Canon A3 Fine Art Museum Etching, 350 g/m², A3, 20 sheets

Long summary description Canon A3 Fine Art Museum Etching:

Canon A3 Fine Art Museum Etching. Media weight: 350 g/m². Media size (1 slide): A3, Media sheets per package: 20 sheets

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.