Canon logo

Canon EF 70-200mm f/4L IS USM

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34507
Info modified on:
14 May 2019, 12:35:04
Short summary description Canon EF 70-200mm f/4L IS USM:

Canon EF 70-200mm f/4L IS USM, 20/15, Image stabilizer, Auto focus

Long summary description Canon EF 70-200mm f/4L IS USM:

Canon EF 70-200mm f/4L IS USM. Lens structure (elements/groups): 20/15, Closest focusing distance: 1.2 m. Diameter: 7.6 cm, Filter size: 67 mm, Length: 172 mm. Magnification: 0.21x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.