Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MiniDV MV960 0.8 MP CCD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniDV MV960
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1207B001 show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9878
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon MiniDV MV960 0.8 MP CCD :
The short editorial description of Canon MiniDV MV960 0.8 MP CCD

MiniDV MV960
More>>>
Canon MiniDV MV960 0.8 MP CCD:
The official marketing text of Canon MiniDV MV960 0.8 MP CCD as supplied by the manufacturer

A versatile compact camcorder optimized for true 16:9 high resolution recording with widescreen LCD screen and colour viewfinder. Features a 25x zoom, DV/AV input, photo capture and DIGIC DV.

Widescreen-ready
The MV960 is optimised for true 16:9 widescreen recording - from the high-resolution CCD to a 2.7" wide colour LCD screen with level marker and colour viewfinder. Shot in 16:9 mode, video is perfect for watching back on the latest widescreen TVs. It takes just the push of a single button to switch between 16:9 wide and normal 4:3 shooting.

25x optical zoom
A powerful 25x optical zoom, with image stabilization and variable zoom speeds, delivers the highest optical standards.

Photo capture
A high quality digital photo camera and not just a camcorder, the MV960 saves photos to SD card and features 9-point Artificial Intelligent Auto-focus (AiAF) that keeps off-centre subjects in focus.

DV and AV input
The top-of-the-range MV960 has DV and AV input connections. With DV input, video that has been edited on a computer can be re-recorded to miniDV tape in the camcorder. Analogue-to-digital conversion is possible with AV input, allowing old home movies to be transferred to digital tape for archiving or edited together with new footage.

Night Mode LED
Video can be shot in even the darkest condition thanks to the MV960's Night Mode LED.

Vibrant colours with DIGIC DV
The MV960 employs Canon's powerful DIGIC DV imaging engine. DIGIC DV provides separate processing paths for both video and still images, making sure that colours are vivid and vibrant for each. Simultaneous video and photo shooting is also possible.

Easy shooting and control
Key camcorder functions and controls have been refined. For beginners, a one-push Easy Shooting mode sets the most important controls to automatic. A simplified overall layout means that there are only six buttons and a convenient joystick for more creative control. Five Program AE modes are available. An additional wireless controller is supplied, allowing remote control of key functions, letting you get into the shot.

Compact and lightweight
With a new design improving balance and handling, the camcorder weighs just 380g and sports an eye-catching silver metallic finish.

Convenient, built-in sliding lens cover
Protect the camcorder's lens without worrying about leaving the cover behind.

Software supplied
The MV960 is bundled with Canon's ZoomBrowser (Windows) and ImageBrowser (Macintosh), for easy photo and video image management.

Short summary description Canon MiniDV MV960 0.8 MP CCD:
This short summary of the Canon MiniDV MV960 0.8 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MiniDV MV960, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 0.47 MP, 25x, 1000x

Long summary description Canon MiniDV MV960 0.8 MP CCD:
This is an auto-generated long summary of Canon MiniDV MV960 0.8 MP CCD based on the first three specs of the first five spec groups.

Canon MiniDV MV960. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 25x, Digital zoom: 1000x, Focal length range (f-f): 43.6 - 1090 mm. Compatible memory cards: MMC,SD, Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 - 1/2 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.8 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 6 mm (1 / 6")
Effective megapixels (movie)
0.47 MP
Optical sensor resolution
800000 pixels
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
25x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
1000x
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
43.6 - 1090 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
No
Storage
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,SD
Camcorder tape type *
The type of tape used to record images from a camcorder, e.g. VHS, Video8.
Mini-DV
Flash
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
No
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2000 - 1/2 s
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
112000
Viewfinder
Viewfinder resolution
123000 pixels
Viewfinder screen size
0.33"
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
2 lx
Camera
Photo mode
Device can take photos.
Yes
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
S-Video out *
The port (socket) where the output for the S-Video is connected.
No
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
DV port
Allows to send digital video from the computer to the camcorder and record back onto tape.
Yes
S-Video in
No
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.5 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NB-2LH
Weight & dimensions
Width *
The measurement or extent of something from side to side.
49 mm
Depth *
The distance from the front to the back of something.
115 mm
Height *
The measurement of the product from head to foot or from base to top.
92 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
445 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Canon's ZoomBrowser ImageBrowser
Other features
Resolution
640 x 480 pixels
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
No
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Manual focus
Yes
Art
Yes
Mirror
Yes
Sports
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:45:21
Uk has collected 10 expert reviews for Canon MiniDV MV960 0.8 MP CCD and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:45:22
Nl heeft 10 proffesionele recensies verzameld voor Canon MiniDV MV960 0,8 MP CCD. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:45:21
Fr a recueilli 10 avis d’experts pour Canon MiniDV MV960 0,8 MP CCD (dispositif à transfert de charge) et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:45:21
De hat 10 Expertenmeinungen über Canon MiniDV MV960 0,8 MP CCD eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:45:21
Testseek ha raccolto 10 recensioni da parte di esperti per Canon MiniDV MV960 0,8 MP CCD e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:45:22
Es ha coleccionado 10 opiniones de expertos para Canon MiniDV MV960 0,8 MP CCD y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:45:22
Dk har samlet 10 ekspertanmeldelser for Canon MiniDV MV960 0,8 MP CCD og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:45:22
Se har samlat in 10 experttester för Canon MiniDV MV960 0,8 MP CCD och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:28:49
73%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:28:49
73%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:28:49
73%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:28:49
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:50:09
Good video quality with a price premium over similar Canon models for greater battery capacity and analogue inputs.
Good Slim frame, good quality video, big zoom, increased battery capacity...
Bad Computer kit only transfers images, light not powerful enough, still pictures of poor quality The Final Word Good video quality with a price premium over similar Canon models for greater battery capacity and analogue inputs.
Bottom line Good video quality with a price premium over similar Canon models for greater battery capacity and analogue inputs.
70%
zdnet.fr
Updated:
2011-09-25 21:45:21
Caméscope miniDV d’entrée de gamme, le Canon MV960 parvient néanmoins à intégrer un écran LCD au format 16/9e. Simple à utiliser et efficace, il ne montre ses limites qu’en conditions de faible luminosité...
Good cran LCD en 16/9; excellente qualité des couleurs en extérieur ; commandes conviviales ; cache d’objectif intégré ; permet les conversions analogique/numérique ; nombreuses commandes manuelles ; accepte les compléments optiques et filtres.
Bad pas de griffe porte-accessoires ni d’entrée micro ; compartiment à cassette à chargement par le bas ; grain sur les photos basse résolution ; stabilisateur insuffisant lorsque le zoom est déployé au maximum ; piètres performances en conditions de fa...
Bottom line le tout dernier caméscope d’entrée de gamme de Canon est convivial, abordable et idéal pour enregistrer de la vidéo 16/9, mais ses performances en conditions de faible luminosité restent un problème...
75%
Lesnumeriques.com
Updated:
2011-09-25 21:45:21
Sous le pouce gauche, le joystick. C'est contraignant, on doit souvent tenir le caméscope à deux mains. Le bon côté de la chose, c'est que l'appareil est ainsi bien mieux stabilisé. Faut-il forcément se ruiner pou...
Good Prix, Ergonomie, Bonne stabilisation même au zoom 25x, Définition des images meilleure que la moyenne des caméscopes 1er prix, Montage permis avec tous les logiciels classiques (contrairement aux modèles DVD)...
Bad Manque d'éclat de certaines couleurs, Piqué encore perfectible, Cassettes : besoin d'acquérir le film sur ordinateur (phase longue)...
Bottom line Il est moins cher que les modèles DVD, son piqué est un peu meilleur et ses séquences peuvent facilement être montées sur un ordinateur. En contre-partie, on perd un peu d'éclat des couleurs et il est moins souple d'u...
80%
gadgetspeak.com
Updated:
2011-09-25 21:45:21
I tend to see far more Digital Cameras than Camcorders however with more and more functions being available on either then maybe one is the solution for the other.
76%
v3.co.uk
Updated:
2011-09-25 21:45:21
The most impressive feature of the MV960, the flagship model in Canons new range of DV camcorders, is that its a true widescreen camera. The CCD has a widescreen (16:9) aspect ratio, meaning that it records in that aspect ratio as standard, without h...
Good True widescreen video; easy to use; 25x optical zoom...
Bad Not good in low light; some minor design issues...
Bottom line The Canon MV960 has some minor faults, but its a decent widescreen camera at a very good price...
80%
smartson.se
Updated:
2011-09-25 21:45:21
Söker man en relativt kompetent kamera till en billig penning så är Canon MV960 en möjlighet som man absolut bör överväga. Den är kompakt, enkel att använda och uppvisar goda resultat.
0%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details