Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DC22 2.2 MP Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC22
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1189B001 show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9286
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon DC22 2.2 MP Silver :
The short editorial description of Canon DC22 2.2 MP Silver

2.2MP CCD, Slimline design, DVD-R DL recording, 6.858 cm (2.7") widescreen LCD, AV Input, 10x optical zoom, Dolby Digital® audio
More>>>
Canon DC22 2.2 MP Silver:
The official marketing text of Canon DC22 2.2 MP Silver as supplied by the manufacturer

A 2.2MP camcorder providing elegant, one-handed shooting straight-to-DVD, with AV input, true widescreen mode, high quality stills and DVD-R Dual Layer support for extended recording times.

Next generation, 2.2MP straight-to-DVD shooting with one-handed control and AV input.

2.2MP CCD with RGB Primary Colour Filter
With a 2.2MP CCD and an RGB Primary Colour Filter, the DC22 captures the colours you see in panoramic 16:9 widescreen. Record straight to DVD (-R/-RW/-R Dual Layer), finalise the disc in-camera, then transfer it directly to a home DVD player to relive the moment. Traditional 4:3 shooting is easily selected with the push of a button.

Slimline and easy to handle
The DC22's lightweight body is designed with one-handed operation in mind. Easily accessible controls are grouped together on the back of the camcorder, making it a user-friendly, take-anywhere device.

DVD-R Dual Layer
Part of Canon's second generation DVD line-up, the DC22 is compatible with a wider range of DVD formats, including DVD-R Dual Layer. Greater capacity means generous recording times: from 36 minutes at best quality to an impressive 108 minutes at the most efficient setting.

2.7" widescreen LCD
The DC22 has a 2.7" 16:9 widescreen LCD, allowing you to keep an eye on the action exactly the way it is recorded. A horizontal level marker on the LCD helps you to find the right shot every time: anti-glare coating means that the screen is visible even in direct sunlight.

AV Input
Connect the camcorder to other peripherals via AV input to transfer analogue recordings to DVD quickly and easily.

10x optical zoom
With an advanced Electronic Image Stabilizer, the DC22's 10x optical zoom lens reduces camera shake, even when shooting at the limit of the zoom.

Dolby Digital®
The DC22 records audio in two channel Dolby Digital®* sound, for superior quality and a more rewarding viewing experience.

DIGIC DV
The DIGIC DV image processor provides images in vivid, life-like colour. Split path processing handles video and still signals separately ensuring optimal output - whatever and however you shoot.

Digital photography
Advanced still photography functions make the DC22 a powerful and versatile digital imaging tool. Photos are captured to either DVD or Mini SD card: saving them on a memory card allows you to take photos at the same time as you're shooting video.

Video light and flash
A white LED video light enables close subjects to be shot in colour in low light. A built-in flash for digital photography is also provided.

Short summary description Canon DC22 2.2 MP Silver:
This short summary of the Canon DC22 2.2 MP Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DC22, 2.2 MP, 25.4 / 3.9 mm (1 / 3.9"), 10x, 200x, 4.05 - 40.5 mm, 6.86 cm (2.7")

Long summary description Canon DC22 2.2 MP Silver:
This is an auto-generated long summary of Canon DC22 2.2 MP Silver based on the first three specs of the first five spec groups.

Canon DC22. Total megapixels: 2.2 MP, Optical sensor size: 25.4 / 3.9 mm (1 / 3.9"). Optical zoom: 10x, Digital zoom: 200x, Focal length range (f-f): 4.05 - 40.5 mm. Display diagonal: 6.86 cm (2.7"), Display: LCD. Viewfinder resolution: 123000 pixels. Product colour: Silver

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
2.2 MP
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3.9 mm (1 / 3.9")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
200x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.05 - 40.5 mm
Flash
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
123000
Viewfinder
Viewfinder resolution
123000 pixels
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Video
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Audio
Built-in microphone *
Microphone that is found inside the product.
No
Audio
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
S-Video out *
The port (socket) where the output for the S-Video is connected.
No
DV port
Allows to send digital video from the computer to the camcorder and record back onto tape.
No
S-Video in
No
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BP-208
Weight & dimensions
Width *
The measurement or extent of something from side to side.
51 mm
Depth *
The distance from the front to the back of something.
126 mm
Height *
The measurement of the product from head to foot or from base to top.
91 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
410 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
MyDVD
Other features
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
n/a
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
I/O ports
An interface on a device to which you can connect another device.
AV Analogue-in USB 2.0
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:44
Uk has collected 4 expert reviews for Canon DC22 2.2 MP Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:44
Nl heeft 4 proffesionele recensies verzameld voor Canon DC22 2,2 MP Zilver. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:44
Fr a recueilli 4 avis d’experts pour Canon DC22 2,2 MP Argent et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:44
De hat 4 Expertenmeinungen über Canon DC22 2,2 MP Silber eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:44
Testseek ha raccolto 4 recensioni da parte di esperti per Canon DC22 2,2 MP Argento e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:44
Es ha coleccionado 4 opiniones de expertos para Canon DC22 2,2 MP Plata y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:44
Dk har samlet 4 ekspertanmeldelser for Canon DC22 2,2 MP Sølv og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:44
Testseek получил 4 экспертных оценок для Canon DC22 2,2 МП Серебряный, средний экспертный рейтинг составляет 80 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:44
Se har samlat in 4 experttester för Canon DC22 2,2 MP Silver och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:44
Testseek har samlet 4 ekspertomtaler for Canon DC22 2,2 MP Sølv og gjennomsnittlig rating fra ekspertene er 80 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:39:06
A great value DVD camcorder with above average image quality and a wide range of features...
Good Decent still pictures, good colour reproduction, small chassis, easy to use...
Bad Grainy footage in low light, no microphone input The Final Word A great value DVD camcorder with above average image quality and a wide range of features...
Bottom line A great value DVD camcorder with above average image quality and a wide range of features...
80%
camcorderinfo.com
Updated:
2011-09-25 21:25:44
The Canon DC22 ($699), a late-2006 introduction, falls in between the high-end DC40 and the entry-level DC100. We were pleased to find that it is a successful marriage of the two, borrowing the manual controls of the DC40 with the portability and size of...
0%
Akam.no
Updated:
2011-09-25 21:25:44
Etter å ha testet Sony sitt DVD505 var det på sin plass med en konkurrerende modell. Vi ringte Canon og fikk inn et nytt DVD kamera.
0%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details